☰
FOD814A
FOD814A
Active
Description:  AC INPUT-TRANSISTOR OUTPUT OPTOC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD814A Datasheet
History Price: Active
In Stock: 12160
FOD814A Specification
Specification
Part No
FOD814A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 1mA
Current Transfer Ratio (Max)
150% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
FOD814A PDF Datasheet
FOD814A Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD814A Description
Overview of Fairchild Semiconductor FOD814A

The Fairchild Semiconductor FOD814A is a high-speed optocoupler designed for applications requiring electrical isolation between high-voltage and low-voltage circuits. This device is particularly valuable in industrial automation, power supplies, and communication systems, where signal integrity and safety are paramount. The FOD814A combines a high-performance LED with a photodetector in a compact package, ensuring efficient data transmission while maintaining electrical isolation.

Key Specifications

1. Isolation Voltage: The FOD814A offers an isolation voltage of up to 5 kVrms, providing robust protection against voltage spikes and ensuring safety in applications where high voltages are present.

2. Data Rate: This optocoupler supports data rates up to 1 Mbps, making it suitable for high-speed communication applications. Its fast switching capabilities ensure reliable performance in dynamic environments.

3. Input Current: The input current (I_F) for the LED is typically around 10 mA, with a maximum rating of 20 mA. This allows for flexibility in designing circuits that require varying levels of input drive current.

4. Output Voltage Range: The output voltage (V_O) can range from 0 V to 15 V when powered properly, accommodating various interfacing requirements with different logic levels.

5. Supply Voltage: The recommended supply voltage (V_CC) for the output side is between 4.5 V and 15 V, which provides versatility across different circuit designs.

6. Common Mode Transient Immunity (CMTI): The FOD814A exhibits a high CMTI of greater than 15 kV/µs, which is critical for maintaining signal integrity in noisy environments or when subjected to rapid changes in common-mode voltage.

7. Temperature Range: The operating temperature range for the FOD814A is from -40°C to +100°C, making it suitable for use in harsh environments where temperature fluctuations can occur.

8. Package Type: The device comes in a compact DIP-8 package, which is conducive for space-constrained applications while providing sufficient thermal management capabilities.

9. Output Current: The output current capability (I_O) can reach up to 50 mA, allowing the device to drive loads directly without additional amplification stages in many cases.

10. Rise and Fall Times: The typical rise time (t_r) is around 25 ns and fall time (t_f) is approximately 20 ns at V_CC = 15 V and I_F = 10 mA, contributing to its suitability for fast-switching applications.

Applications

The FOD814A is utilized across various industries and applications including:

- Industrial Automation: Used in control systems and feedback loops where isolation between control signals and high-power components is necessary.
- Power Supplies: Ideal for feedback circuits in switch-mode power supplies (SMPS), ensuring safe operation while monitoring output voltages.
- Communication Systems: Employed in data communication interfaces where signal integrity must be preserved across isolated grounds.
- Consumer Electronics: Suitable for isolating microcontrollers from high-voltage components like motors or relays in household appliances.

Design Considerations

When integrating the FOD814A into designs, engineers should consider several important factors:

1. PCB Layout Best Practices: Proper layout techniques are crucial for minimizing parasitic capacitance and inductance that could affect performance. Keeping traces short and using ground planes can help enhance signal integrity.

2. Thermal Management: Adequate thermal considerations should be made to ensure that the junction temperature remains within specified limits during operation, especially under heavy load conditions.

3. Input Drive Requirements: Designers need to ensure that the input LED current meets the required threshold for reliable operation while considering variations due to temperature changes or manufacturing tolerances.

4. Load Characteristics: Understanding the load characteristics on the output side helps prevent issues related to overcurrent conditions or unintended oscillations during operation.

In summary, the Fairchild Semiconductor FOD814A is an effective optocoupler solution that provides high-speed data transmission alongside robust electrical isolation features suitable for various demanding applications. Its specifications make it an excellent choice for engineers looking to implement safe and reliable communication between different parts of their systems while maintaining performance standards across diverse operating conditions.
FOD814A Compare Parts
  • FOD814A vs FOD2743CT
  • FOD814A vs FOD2743CT
  • FOD814A vs FOD2743CSV
  • FOD814A vs FOD2743CSDV
  • FOD814A vs FOD617B300
  • FOD814A vs FOD2743CSD
  • FOD814A vs FOD2743CV
  • FOD814A vs FOD2743CS
  • FOD814A vs FOD2743C
  • FOD814A vs FOD2743C
  • FOD814A vs FOD2711
  • FOD814A vs FOD270LT
  • FOD814A vs FOD617A300W
  • FOD814A vs FOD617B
  • FOD814A vs FOD617AW
  • FOD814A vs FOD617ASD
  • FOD814A vs FOD617AS
  • FOD814A vs FOD2743CTV
  • FOD814A vs FOD617A3S
  • FOD814A vs FOD2743CV
  • FOD814A vs FOD617A300
  • FOD814A vs FOD617A300
  • FOD814A vs FOD617A
  • FOD814A vs FOD270L
  • FOD814A vs FOD617A3SD
  • FOD814A vs FOD617D
  • FOD814A vs FOD617DSD
  • FOD814A vs FOD617DS
  • FOD814A vs FOD617D3SD
  • FOD814A vs FOD617D3S
  • FOD814A vs FOD617D300W
  • FOD814A vs FOD270LSD
  • FOD814A vs FOD617CW
  • FOD814A vs FOD617CSD
  • FOD814A vs FOD617CS
  • FOD814A vs FOD617C3S
  • FOD814A vs FOD617D300
  • FOD814A vs FOD073LR1
  • FOD814A vs FOD617B300W
  • FOD814A vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!