☰
MCT61S
MCT61S
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 2
Manufacturer:  Fairchild Semiconductor
Datasheet:   MCT61S Datasheet
History Price: Active
In Stock: 17920
MCT61S Specification
Specification
Part No
MCT61S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2.4µs, 2.4µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
MCT61S PDF Datasheet
MCT61S Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5211TVM
MCT5211TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT61
MCT61
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S Compare Parts
  • MCT61S vs MCT2ESR2M
  • MCT61S vs MCT2FM
  • MCT61S vs MCT2EW
  • MCT61S vs MCT2EVM
  • MCT61S vs MCT2ETVM
  • MCT61S vs MCT2ESVM
  • MCT61S vs MCT2ESD
  • MCT61S vs MCT2ETM
  • MCT61S vs MCT2E300
  • MCT61S vs MCT2ES
  • MCT61S vs MCT2EFVM
  • MCT61S vs MCT2EFR2VM
  • MCT61S vs MCT2EFR2M
  • MCT61S vs MCT2EFM
  • MCT61S vs MCT2E3SD
  • MCT61S vs MCT2E300W
  • MCT61S vs MCT2E
  • MCT61S vs MCT271W
  • MCT61S vs MCT271SD
  • MCT61S vs MCT271S
  • MCT61S vs MCT2E3S
  • MCT61S vs MCT2FVM
  • MCT61S vs MCT9001W
  • MCT61S vs MCT52013S
  • MCT61S vs MCT5201SR2M
  • MCT61S vs MCT5201SM
  • MCT61S vs MCT5201SD
  • MCT61S vs MCT5201S
  • MCT61S vs MCT5200S
  • MCT61S vs MCT52013SD
  • MCT61S vs MCT5210
  • MCT61S vs MCT5201300W
  • MCT61S vs MCT5201300
  • MCT61S vs MCT5201
  • MCT61S vs MCT5200W
  • MCT61S vs MCT2FR2M
  • MCT61S vs MCT5201M
  • MCT61S vs MCT5211-X007T
  • MCT61S vs MCT5211-X007
  • MCT61S vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.