☰
MOC3081TM
MOC3081TM
Obsolete
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3081TM Datasheet
History Price: Obsolete
In Stock: 39040
MOC3081TM Specification
Specification
Part No
MOC3081TM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
UL
MOC3081TM PDF Datasheet
MOC3081TM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082TM
MOC3082TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081TM Description

The onsemi MOC3081TM is an optocoupler designed for high-performance electrical isolation in various applications. Optocouplers are essential for providing electrical isolation between different sections of a circuit while transmitting signals, particularly in power electronics, industrial systems, and communication devices. The MOC3081TM features a phototransistor output, providing a simple, reliable solution for transmitting signals without direct electrical connection, minimizing the risk of damage from voltage spikes or noise.

This optocoupler is typically used in applications where isolation is needed between high-voltage and low-voltage circuits, such as in switching power supplies, microcontroller interfacing, and signal isolation in data transmission systems. The MOC3081TM offers a good balance between performance and ease of integration, with a compact package size and robust electrical characteristics.

## Key Features

* High Isolation Voltage: The MOC3081TM provides electrical isolation between input and output, with an isolation voltage of up to 5kV, which ensures that the components on the two sides of the optocoupler remain electrically isolated.

* Phototransistor Output: The device features a phototransistor output, making it suitable for interfacing with logic circuits and microcontrollers. The phototransistor ensures high-speed switching and reliable signal transmission.

* Fast Switching Speed: The optocoupler is capable of fast switching speeds, with a rise time typically around 3µs, allowing it to support high-speed data transmission and efficient power conversion in demanding applications.

* Low Input Current: The MOC3081TM requires minimal input current, reducing power consumption and allowing efficient operation in low-power applications.

* Wide Operating Temperature Range: The device is designed to operate within a broad temperature range from -40°C to +85°C, making it suitable for various industrial and consumer applications that experience temperature fluctuations.

* Compact Package: The MOC3081TM comes in a small, compact DIP-4 package, which is easy to integrate into printed circuit boards (PCBs) and saves valuable space in designs.

* Safety and Reliability: The optocoupler features high reliability with built-in protection against overvoltage conditions and thermal shutdown, ensuring the long-term stability of systems in which it is used.

* Zero Crossing Detection: The MOC3081TM offers zero crossing detection capability, which is crucial for accurate timing and voltage regulation in AC power control circuits, especially in switching applications.

## Specifications

* Input-Output Isolation: 5kV (min)
* Output Type: Phototransistor
* Input Current (If): 3mA (typical)
* Output Voltage (Vce): 80V (max)
* Current Transfer Ratio (CTR): 50% to 600% (at If = 5mA, Vce = 5V)
* Rise Time: 3µs (typical)
* Fall Time: 3µs (typical)
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -40°C to +125°C
* Package Type: DIP-4
* Mounting Type: Through-hole
* Peak LED Forward Voltage: 1.4V (max)
* Peak LED Reverse Voltage: 5V (max)
* Total Power Dissipation: 100mW (max)

## Applications

The onsemi MOC3081TM is used in a variety of applications requiring signal isolation, including:

* Power Supply Switching: In switching power supplies, the MOC3081TM helps in isolating the control circuitry from the power side, improving safety and protecting sensitive components from high-voltage spikes.

* Microcontroller Interfacing: The device is often used in microcontroller-based systems to isolate the microcontroller’s low-voltage logic from high-voltage systems, ensuring that no electrical noise or spikes damage the microcontroller.

* AC Power Control: In applications like motor control and home appliances, where precise switching of AC loads is needed, the MOC3081TM helps in isolating the control signals from the high-voltage AC side.

* Signal Isolation: The optocoupler is used to isolate signals in data transmission circuits, particularly where data from different voltage domains need to be transmitted without direct electrical connection, such as in telecom systems or industrial automation.

* Protection Circuits: The MOC3081TM is employed in protection circuits, where it acts as a buffer between different sections of a system, protecting the low-voltage components from high-voltage faults.

## Conclusion

The onsemi MOC3081TM is a high-quality optocoupler designed to provide reliable electrical isolation with fast switching characteristics. Its wide operating temperature range, high isolation voltage, and compact size make it ideal for a variety of applications in industrial, automotive, and consumer electronics. By offering phototransistor output, low input current, and high reliability, the MOC3081TM ensures that signal integrity is maintained while safeguarding the components it isolates. Whether in power supplies, microcontroller interfaces, or AC power control systems, the MOC3081TM delivers the performance and durability needed for demanding environments.
MOC3081TM Compare Parts
  • MOC3081TM vs MOC3012X
  • MOC3081TM vs MOC3010SR2M
  • MOC3081TM vs MOC3010VM
  • MOC3081TM vs MOC3010X
  • MOC3081TM vs MOC3010XSM
  • MOC3081TM vs MOC3010SM
  • MOC3081TM vs MOC3010M
  • MOC3081TM vs MOC3011M
  • MOC3081TM vs MOC3011SM
  • MOC3081TM vs MOC3011SR2M
  • MOC3081TM vs MOC3011SR2VM
  • MOC3081TM vs MOC3011XSM
  • MOC3081TM vs MOC3010M
  • MOC3081TM vs MOC3020VM
  • MOC3081TM vs MOC3011X
  • MOC3081TM vs MOC3020SM
  • MOC3081TM vs MOC3020SR2M
  • MOC3081TM vs MOC3020TVM
  • MOC3081TM vs MOC3020VM
  • MOC3081TM vs MOC3020X
  • MOC3081TM vs MOC3020XSM
  • MOC3081TM vs MOC3021M
  • MOC3081TM vs MOC3020TVM
  • MOC3081TM vs MOC3012SR2M
  • MOC3081TM vs MOC3012M
  • MOC3081TM vs MOC3012SM
  • MOC3081TM vs MOC3012TVM
  • MOC3081TM vs MOC3012VM
  • MOC3081TM vs MOC3020M
  • MOC3081TM vs MOC3081TVM
  • MOC3081TM vs MOC3083M
  • MOC3081TM vs MOC3082VM
  • MOC3081TM vs MOC3083M
  • MOC3081TM vs MOC3083SM
  • MOC3081TM vs MOC3083SR2M
  • MOC3081TM vs MOC3083SR2VM
  • MOC3081TM vs MOC3082SM
  • MOC3081TM vs MOC3081VM
  • MOC3081TM vs MOC3081VM
  • MOC3081TM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you