☰
TIL921
TIL921
Active
Description:  AC IN-DARLINGTON OUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL921 Datasheet
History Price: $0.64
In Stock: 22040
TIL921 Specification
Specification
Part No
TIL921
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL921 PDF Datasheet
TIL921 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL921 Description
Texas Instruments TIL921 Overview

The Texas Instruments TIL921 is a high-performance, precision optocoupler designed for applications requiring isolation between circuits with different voltage levels. It offers reliable electrical isolation, high-speed performance, and low power consumption, making it ideal for signal transmission in a variety of industrial and consumer electronic systems. The TIL921 is commonly used in systems that need to isolate control signals from high-voltage circuits while maintaining integrity, noise immunity, and fast response times.

Key Features

* High-Speed Performance: The TIL921 offers excellent speed with a propagation delay of typically 25ns, making it suitable for high-frequency signal isolation in modern electronic systems.
* Wide Operating Voltage Range: This optocoupler operates with a wide input voltage range, offering flexibility for different circuit designs and making it adaptable to a variety of systems.
* High Isolation Voltage: The TIL921 provides high optical isolation between input and output, with an isolation voltage of 5kV, ensuring safe signal transmission in environments with high-voltage differentials.
* Low Power Consumption: The device is designed for low power consumption, with an input current typically around 3mA, making it suitable for battery-powered systems and energy-efficient designs.
* Excellent Noise Immunity: The TIL921 offers a high common-mode rejection ratio (CMRR), ensuring that noise from the input does not affect the output signal, providing clean and reliable signal transmission.
* Compact Package: It comes in a 4-pin DIP package, offering ease of integration into systems with limited space requirements and simplifying assembly in automated environments.

Applications

The TIL921 is used in a broad range of applications, particularly in systems that require electrical isolation for signal transmission, including:

* Industrial Control Systems: Used to isolate control signals in motor control, PLCs (Programmable Logic Controllers), and other industrial automation systems.
* Signal Isolation: Essential for isolating high-voltage circuits from low-voltage circuits, ensuring the safety and integrity of the systems in medical devices, instrumentation, and communication equipment.
* Power Supply Isolation: Provides isolation in power supplies, protecting the control circuitry from power transients and spikes.
* Telecommunication Equipment: Employed in telecommunication devices to ensure that signaling and data transmission are not disrupted by noise or voltage surges.
* Automotive Applications: In automotive systems, it isolates sensors, control signals, and communication lines, ensuring safe and noise-free operation in harsh environments.

Key Specifications

* Input-Output Isolation Voltage: The TIL921 provides 5kV isolation between input and output, ensuring safe signal transmission in high-voltage environments.
* Propagation Delay: The device has a typical propagation delay of 25ns, which is suitable for high-speed data transmission and applications where response time is critical.
* Input Current: Typically 3mA at 5V, making it energy-efficient and suitable for low-power designs.
* Output Voltage (High): The output voltage typically reaches Vcc - 1V, which is sufficient for driving downstream logic circuits and other components.
* Input-Output Capacitance: The TIL921 offers a low input-output capacitance of 0.6pF, minimizing the effect of stray capacitance and ensuring stable operation at high speeds.
* Common-Mode Rejection Ratio (CMRR): The device offers a high CMRR of typically 90dB, ensuring excellent noise immunity in environments with fluctuating voltages or electromagnetic interference.
* Operating Temperature Range: The TIL921 operates within a wide temperature range of -40°C to +85°C, allowing it to function reliably in a variety of environmental conditions.
* Package Type: The device is available in a 4-pin DIP package, which is commonly used for easy integration into printed circuit boards (PCBs) and simplifies automated assembly processes.

Performance Characteristics

* High-Speed Isolation: With a propagation delay of typically 25ns, the TIL921 is well-suited for applications requiring rapid signal transmission without significant delays, such as in communication and control systems.
* Low Power Operation: The TIL921 is designed to operate with minimal power consumption, making it ideal for low-power systems and portable devices where energy efficiency is essential.
* Stable Operation: The device ensures stable operation across a wide input voltage range and under varying temperature conditions, providing reliable performance in industrial, automotive, and commercial applications.
* Low Capacitance: With an input-output capacitance of 0.6pF, the TIL921 minimizes unwanted signal interference and ensures stable signal transmission, even in high-speed applications.
* Excellent Isolation: The 5kV isolation ensures that sensitive low-voltage circuits are protected from high-voltage spikes, surges, and transients, which is especially important in industrial and medical systems.

Thermal and Mechanical Characteristics

* Operating Temperature Range: The TIL921 operates within a wide temperature range of -40°C to +85°C, ensuring reliability in both extreme cold and hot environments.
* Package Type: The TIL921 comes in a 4-pin DIP package, which is compact and easy to handle in automated assembly systems. This package type is suitable for integration into space-constrained designs while ensuring ease of use during manufacturing.
* Thermal Resistance: The thermal resistance of the device is optimized for efficient heat dissipation, which helps to maintain stable operation even under high load conditions.
* Weight: The TIL921 has a lightweight design, making it ideal for systems where minimizing weight is important, such as in portable devices and automotive systems.

Protection Features

* Overvoltage Protection: The high 5kV isolation voltage ensures that the device can handle significant overvoltage conditions, providing protection to the circuits it is isolating.
* Transient Suppression: The device is designed to handle voltage transients, ensuring that any temporary voltage spikes do not affect the integrity of the isolated signal transmission.
* Short-Circuit Protection: The TIL921 is protected against short circuits at the output, ensuring that the device can continue to operate safely under fault conditions.

Conclusion

The Texas Instruments TIL921 is a high-performance optocoupler that offers superior isolation, fast response times, and low power consumption, making it an excellent choice for a wide range of industrial, telecommunications, and consumer applications. With its 5kV isolation, 25ns propagation delay, and low input current, it provides reliable and efficient signal isolation while ensuring the safety and integrity of the systems in which it is used. Its compact 4-pin DIP package, excellent common-mode rejection ratio (CMRR), and robust performance over a wide operating temperature range make the TIL921 a versatile and reliable component for designers requiring electrical isolation in demanding environments. Whether used in industrial control systems, automotive electronics, or telecommunications, the TIL921 ensures safe and efficient signal transmission, enhancing system reliability and performance.
TIL921 Compare Parts
  • TIL921 vs TIL117VM
  • TIL921 vs TIL195
  • TIL921 vs TIL300DCS
  • TIL921 vs TIL918B
  • TIL921 vs TIL921B
  • TIL921 vs TIL922
  • TIL921 vs TIL922B
  • TIL921 vs TIL923
  • TIL921 vs TIL925A
  • TIL921 vs TIL919
  • TIL921 vs TIL195A
  • TIL921 vs TIL195B
  • TIL921 vs TIL117M
  • TIL921 vs TIL117M
  • TIL921 vs TIL117SR2VM
  • TIL921 vs TIL113SM
  • TIL921 vs TIL111VM
  • TIL921 vs TIL113M
  • TIL921 vs TIL112
  • TIL921 vs TIL111VM
  • TIL921 vs TIL111SR2VM
  • TIL921 vs TIL111SVM
  • TIL921 vs TIL111TM
  • TIL921 vs TIL111TVM
  • TIL921 vs TIL111SD
  • TIL921 vs TIL111SR2M
  • TIL921 vs TIL111SM
  • TIL921 vs TIL111S
  • TIL921 vs TIL117TVM
  • TIL921 vs TIL111W
  • TIL921 vs TIL113
  • TIL921 vs TIL113300
  • TIL921 vs TIL113300W
  • TIL921 vs TIL1133S
  • TIL921 vs TIL1133SD
  • TIL921 vs TIL113S
  • TIL921 vs TIL113W
  • TIL921 vs TIL117FM
  • TIL921 vs TIL117FR2M
  • TIL921 vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase