Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi TIL111SM
TIL111SM
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:
onsemi
Datasheet:
TIL111SM Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIL111SM Specification
Specification
Part No
TIL111SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
TIL111SM PDF Datasheet
TIL111SM Datasheet
Click and Download: TIL111SM Datasheet
TIL111SM Related Parts
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL111SM Compare Parts
TIL111SM vs TIL117VM
TIL111SM vs TIL195
TIL111SM vs TIL921
TIL111SM vs TIL300DCS
TIL111SM vs TIL918B
TIL111SM vs TIL921B
TIL111SM vs TIL922
TIL111SM vs TIL922B
TIL111SM vs TIL923
TIL111SM vs TIL925A
TIL111SM vs TIL919
TIL111SM vs TIL195A
TIL111SM vs TIL195B
TIL111SM vs TIL117M
TIL111SM vs TIL117M
TIL111SM vs TIL117SR2VM
TIL111SM vs TIL113SM
TIL111SM vs TIL111VM
TIL111SM vs TIL113M
TIL111SM vs TIL112
TIL111SM vs TIL111VM
TIL111SM vs TIL111SR2VM
TIL111SM vs TIL111SVM
TIL111SM vs TIL111TM
TIL111SM vs TIL111TVM
TIL111SM vs TIL111SD
TIL111SM vs TIL111SR2M
TIL111SM vs TIL111S
TIL111SM vs TIL117TVM
TIL111SM vs TIL111W
TIL111SM vs TIL113
TIL111SM vs TIL113300
TIL111SM vs TIL113300W
TIL111SM vs TIL1133S
TIL111SM vs TIL1133SD
TIL111SM vs TIL113S
TIL111SM vs TIL113W
TIL111SM vs TIL117FM
TIL111SM vs TIL117FR2M
TIL111SM vs TIL117FR2VM
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested