☰
TIL113M
TIL113M
Active
Description:  OPTOISO 4.17KV DARL W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL113M Datasheet
History Price: $0.81
In Stock: 15680
TIL113M Specification
Specification
Part No
TIL113M
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
300% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
1.25V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TIL113M PDF Datasheet
TIL113M Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL113M Description

The Fairchild Semiconductor TIL113M is an optocoupler designed to provide electrical isolation and transmit signals efficiently between circuits. This device is essential in applications that require isolation between different parts of a system, ensuring safety and signal integrity.

## Key Features

1. Device Type: Optocoupler
2. Package: DIP-8
3. Operating Temperature Range: -25°C to +85°C
4. Maximum Isolation Voltage: 5000 V RMS
5. Data Transfer Rate: Up to 100 kbps
6. Maximum Output Current: 50 mA
7. Maximum Input Current: 10 mA
8. Typical Isolation Voltage: 1.5 kV minimum

## Technical Specifications

| Parameter | Value |
|----------------------------------|-----------------------------------------|
| Device Type | Optocoupler |
| Package | DIP-8 |
| Operating Temperature Range | -25°C to +85°C |
| Maximum Isolation Voltage | 5000 V RMS |
| Data Transfer Rate | Up to 100 kbps |
| Maximum Output Current | 50 mA |
| Maximum Input Current | 10 mA |
| Minimum Isolation Voltage | 1.5 kV |
| Dynamic Resistance | 50 Ω |
| Power Dissipation | 150 mW |

## Applications

The TIL113M is used in a variety of applications, such as:

- Computer Interfaces: Facilitates signal transmission between devices while minimizing interference.
- Industrial Automation: Employed in control systems and process automation.
- Circuit Isolation: Provides electrical isolation between high-voltage and low-voltage sections.
- Monitoring and Control: Used in monitoring systems to transmit data from various sensors.

## Advantages

- High Level of Isolation: Protects against high voltage signals and noise.
- Reliability: Offers stability and longevity over a wide temperature range.
- Easy Integration: Its standard package allows for straightforward integration into existing circuits.

## Conclusion

The Fairchild Semiconductor TIL113M is a reliable and effective solution for applications requiring high-speed data transfer and electrical isolation. Its set of technical features and wide range of applications make it a popular choice among engineers and developers. For more detailed information, it is recommended to consult the manufacturer's technical documentation.
TIL113M Compare Parts
  • TIL113M vs TIL117VM
  • TIL113M vs TIL195
  • TIL113M vs TIL921
  • TIL113M vs TIL300DCS
  • TIL113M vs TIL918B
  • TIL113M vs TIL921B
  • TIL113M vs TIL922
  • TIL113M vs TIL922B
  • TIL113M vs TIL923
  • TIL113M vs TIL925A
  • TIL113M vs TIL919
  • TIL113M vs TIL195A
  • TIL113M vs TIL195B
  • TIL113M vs TIL117M
  • TIL113M vs TIL117M
  • TIL113M vs TIL117SR2VM
  • TIL113M vs TIL113SM
  • TIL113M vs TIL111VM
  • TIL113M vs TIL112
  • TIL113M vs TIL111VM
  • TIL113M vs TIL111SR2VM
  • TIL113M vs TIL111SVM
  • TIL113M vs TIL111TM
  • TIL113M vs TIL111TVM
  • TIL113M vs TIL111SD
  • TIL113M vs TIL111SR2M
  • TIL113M vs TIL111SM
  • TIL113M vs TIL111S
  • TIL113M vs TIL117TVM
  • TIL113M vs TIL111W
  • TIL113M vs TIL113
  • TIL113M vs TIL113300
  • TIL113M vs TIL113300W
  • TIL113M vs TIL1133S
  • TIL113M vs TIL1133SD
  • TIL113M vs TIL113S
  • TIL113M vs TIL113W
  • TIL113M vs TIL117FM
  • TIL113M vs TIL117FR2M
  • TIL113M vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase