☰
TIL117SR2VM
TIL117SR2VM
Active
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   TIL117SR2VM Datasheet
History Price: $0.36856
In Stock: 34640
TIL117SR2VM Specification
Specification
Part No
TIL117SR2VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
10µs, 10µs (Max)
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
TIL117SR2VM PDF Datasheet
TIL117SR2VM Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL117SR2VM Description
The Fairchild Semiconductor TIL117SR2VM is a high-performance optocoupler designed for a variety of applications requiring electrical isolation between input and output circuits. This device is particularly well-suited for use in data communication, signal isolation, and power supply applications, where it is essential to maintain signal integrity while providing safety and protection against high voltages.

## Overview

The TIL117SR2VM is a phototransistor optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the detector. This configuration allows for efficient signal transmission while providing high levels of isolation between the input and output. The device is designed to operate over a wide range of temperatures and is packaged in a compact, surface-mount configuration.

## Key Features

1. High Isolation Voltage: The TIL117SR2VM offers a high isolation voltage of up to 5,000 VRMS, ensuring safe operation in high-voltage environments.
2. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, making it suitable for various industrial and automotive applications.
3. Fast Switching Speed: The optocoupler features a fast switching speed, with a typical rise time of 10 µs and a fall time of 5 µs, allowing for high-speed data transmission.
4. High Current Transfer Ratio (CTR): The TIL117SR2VM has a high current transfer ratio, typically ranging from 100% to 600%, which ensures efficient signal transfer from the input to the output.
5. Compact Package: The device is available in a 6-pin DIP (Dual In-line Package) or surface-mount package, facilitating easy integration into various circuit designs.
6. Low Input Current: The optocoupler requires a low input current to operate, typically around 10 mA, which helps to minimize power consumption in the application.
7. Integrated Features: The TIL117SR2VM includes built-in protection features, such as a current-limiting resistor, which enhances reliability and simplifies circuit design.

## Specifications

- Part Number: TIL117SR2VM
- Isolation Voltage: 5,000 VRMS
- Operating Temperature Range: -40°C to +100°C
- Input Current (IF): 10 mA (typical)
- Output Current (IC): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (typical)
- Rise Time: 10 µs (typical)
- Fall Time: 5 µs (typical)
- Package Type: 6-pin DIP or surface-mount package

## Applications

The Fairchild TIL117SR2VM is suitable for a wide range of applications, including:
- Data communication systems
- Signal isolation in industrial control systems
- Power supply feedback circuits
- Microcontroller interfacing
- Switching power supplies
- Automotive electronics

## Conclusion

The Fairchild Semiconductor TIL117SR2VM is a reliable and efficient optocoupler that meets the demands of modern electronic applications requiring electrical isolation. Its high isolation voltage, wide operating temperature range, and fast switching speed make it an excellent choice for various applications in telecommunications, industrial automation, and consumer electronics. For more detailed information, including application notes and design resources, refer to the official Fairchild Semiconductor datasheet for the TIL117SR2VM.
TIL117SR2VM Compare Parts
  • TIL117SR2VM vs TIL117VM
  • TIL117SR2VM vs TIL195
  • TIL117SR2VM vs TIL921
  • TIL117SR2VM vs TIL300DCS
  • TIL117SR2VM vs TIL918B
  • TIL117SR2VM vs TIL921B
  • TIL117SR2VM vs TIL922
  • TIL117SR2VM vs TIL922B
  • TIL117SR2VM vs TIL923
  • TIL117SR2VM vs TIL925A
  • TIL117SR2VM vs TIL919
  • TIL117SR2VM vs TIL195A
  • TIL117SR2VM vs TIL195B
  • TIL117SR2VM vs TIL117M
  • TIL117SR2VM vs TIL117M
  • TIL117SR2VM vs TIL113SM
  • TIL117SR2VM vs TIL111VM
  • TIL117SR2VM vs TIL113M
  • TIL117SR2VM vs TIL112
  • TIL117SR2VM vs TIL111VM
  • TIL117SR2VM vs TIL111SR2VM
  • TIL117SR2VM vs TIL111SVM
  • TIL117SR2VM vs TIL111TM
  • TIL117SR2VM vs TIL111TVM
  • TIL117SR2VM vs TIL111SD
  • TIL117SR2VM vs TIL111SR2M
  • TIL117SR2VM vs TIL111SM
  • TIL117SR2VM vs TIL111S
  • TIL117SR2VM vs TIL117TVM
  • TIL117SR2VM vs TIL111W
  • TIL117SR2VM vs TIL113
  • TIL117SR2VM vs TIL113300
  • TIL117SR2VM vs TIL113300W
  • TIL117SR2VM vs TIL1133S
  • TIL117SR2VM vs TIL1133SD
  • TIL117SR2VM vs TIL113S
  • TIL117SR2VM vs TIL113W
  • TIL117SR2VM vs TIL117FM
  • TIL117SR2VM vs TIL117FR2M
  • TIL117SR2VM vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase