☰
TIL194A
TIL194A
Active
Description:  4PIN AC INPUT, SINGLE OPTOCOUPLE
Manufacturer:  Isocom Components
Datasheet:   TIL194A Datasheet
History Price: $0.19344
In Stock: 23040
TIL194A Specification
Specification
Part No
TIL194A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL194A Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL194A Description

The TIL194A is an optoisolator from Isocom Components, designed to provide electrical isolation while enabling the transfer of signals through optical means. This component is widely utilized in various electronic applications, including communication systems, industrial control, and medical equipment.

## Technical Specifications

Here are the key specifications of the TIL194A:

- Device Type: Optoisolator
- Configuration: NPN Phototransistor
- Mounting Type: Surface Mount Device (SMD)
- Number of Channels: 1 Channel

## Electrical Parameters

- Input Voltage (Vf): 1.2V (typical at 20 mA)
- Input Current (If): 20 mA (maximum)
- Current Gain (hFE): 100 at 20 mA
- Output Voltage (Vc): Up to 30V (maximum)
- Output Current (Ic): 50 mA (maximum)
- Output Capacitance (C): 15 pF (maximum at 100V)
- Isolation Voltage (Volti): 5000 VRMS minimum

## Performance Characteristics

- Response Times:
- Turn-On Time: 10 µs maximum
- Turn-Off Time: 5 µs maximum
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -40°C to +125°C
- Safety Rating: UL, CSA, VDE

## Applications

The TIL194A is suitable for various applications, such as:

- Circuit interconnection systems
- Isolation in power supplies
- Digital signal interfaces
- Monitoring and control systems
- Industrial automation equipment

## Advantages

- Isolation: Provides a high level of electrical isolation, protecting sensitive circuits from dangerous voltages.
- Compact Size: The SMD format allows for compact designs, ideal for space-constrained applications.
- High Reliability: Designed to operate over a wide temperature range, ensuring performance in adverse conditions.

## Conclusion

The Isocom Components TIL194A is a versatile and reliable optoisolator tailored for a variety of applications in the electronic field. Its efficient design and robust characteristics make it a preferred choice for engineers and designers seeking solutions for signal isolation and transmission. Whether used in communication systems or industrial controls, the TIL194A is engineered to deliver reliable performance in demanding environments.
TIL194A Compare Parts
  • TIL194A vs TIL117VM
  • TIL194A vs TIL195
  • TIL194A vs TIL921
  • TIL194A vs TIL300DCS
  • TIL194A vs TIL918B
  • TIL194A vs TIL921B
  • TIL194A vs TIL922
  • TIL194A vs TIL922B
  • TIL194A vs TIL923
  • TIL194A vs TIL925A
  • TIL194A vs TIL919
  • TIL194A vs TIL195A
  • TIL194A vs TIL195B
  • TIL194A vs TIL117M
  • TIL194A vs TIL117M
  • TIL194A vs TIL117SR2VM
  • TIL194A vs TIL113SM
  • TIL194A vs TIL111VM
  • TIL194A vs TIL113M
  • TIL194A vs TIL112
  • TIL194A vs TIL111VM
  • TIL194A vs TIL111SR2VM
  • TIL194A vs TIL111SVM
  • TIL194A vs TIL111TM
  • TIL194A vs TIL111TVM
  • TIL194A vs TIL111SD
  • TIL194A vs TIL111SR2M
  • TIL194A vs TIL111SM
  • TIL194A vs TIL111S
  • TIL194A vs TIL117TVM
  • TIL194A vs TIL111W
  • TIL194A vs TIL113
  • TIL194A vs TIL113300
  • TIL194A vs TIL113300W
  • TIL194A vs TIL1133S
  • TIL194A vs TIL1133SD
  • TIL194A vs TIL113S
  • TIL194A vs TIL113W
  • TIL194A vs TIL117FM
  • TIL194A vs TIL117FR2M
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.