H11A4TM
H11A4TM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   H11A4TM Datasheet
History Price: Obsolete
In Stock: 8800
H11A4TM Specification
Specification
Part No
H11A4TM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
10% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
H11A4TM PDF Datasheet
H11A4TM Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11A4TM Compare Parts
  • H11A4TM vs H11A1300W
  • H11A4TM vs H11A5
  • H11A4TM vs H11A5FR2VM
  • H11A4TM vs H11A5FR2M
  • H11A4TM vs H11A5FM
  • H11A4TM vs H11A53SD
  • H11A4TM vs H11A53S
  • H11A4TM vs H11A5300W
  • H11A4TM vs H11A5100
  • H11A4TM vs H11A5SM
  • H11A4TM vs H11A5
  • H11A4TM vs H11A4W
  • H11A4TM vs H11A4VM
  • H11A4TM vs H11A4TVM
  • H11A4TM vs H11A5300
  • H11A4TM vs H11A5VM
  • H11A4TM vs H11A617A300W
  • H11A4TM vs H11A617A300
  • H11A4TM vs H11A5FVM
  • H11A4TM vs H11A5W
  • H11A4TM vs H11A5TVM
  • H11A4TM vs H11A5TM
  • H11A4TM vs H11A5SVM
  • H11A4TM vs H11A5SR2VM
  • H11A4TM vs H11A5SR2M
  • H11A4TM vs H11A4SR2VM
  • H11A4TM vs H11A617A
  • H11A4TM vs H11A3SVM
  • H11A4TM vs H11A4300
  • H11A4TM vs H11A4
  • H11A4TM vs H11A4
  • H11A4TM vs H11A3W
  • H11A4TM vs H11A3VM
  • H11A4TM vs H11A3TM
  • H11A4TM vs H11A43SD
  • H11A4TM vs H11A3SR2VM
  • H11A4TM vs H11A3SR2M
  • H11A4TM vs H11A3SM
  • H11A4TM vs H11A3SD
  • H11A4TM vs H11A5S
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.