☰
MCA230
MCA230
Active
Description:  6PIN DARLINGTON, SINGLE OPTOCOUP
Manufacturer:  Isocom Components
Datasheet:   MCA230 Datasheet
History Price: $0.22568
In Stock: 29040
MCA230 Specification
Specification
Part No
MCA230
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MCA230 Related Parts
MCA231
MCA231
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
MCA255SMT&R
MCA255SMT&R
Isocom Components
6PIN DARLINGTON, SINGLE OPTOCOUP
MCA2231SM
MCA2231SM
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA230G
MCA230G
Isocom Components
6PIN DARLINGTON, SINGLE OPTOCOUP
MCA2255SMT&R
MCA2255SMT&R
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA2255SM
MCA2255SM
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA2255G
MCA2255G
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA230SMT&R
MCA230SMT&R
Isocom Components
6PIN DARLINGTON, SINGLE OPTOCOUP
MCA2231SMT&R
MCA2231SMT&R
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA231
MCA231
Isocom Components
6PIN DARLINGTON, SINGLE OPTOCOUP
MCA2231G
MCA2231G
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA2231
MCA2231
Isocom Components
6PIN NON-BASE LEAD DARLINGTON OU
MCA230 Compare Parts
  • MCA230 vs MCA231
  • MCA230 vs MCA231-X009T
  • MCA230 vs MCA231-X009
  • MCA230 vs MCA231G
  • MCA230 vs MCA231SM
  • MCA230 vs MCA231SMT&R
  • MCA230 vs MCA255
  • MCA230 vs MCA255G
  • MCA230 vs MCA255SM
  • MCA230 vs MCA230SM
  • MCA230 vs MCA2255
  • MCA230 vs MCA2230
  • MCA230 vs MCA2230G
  • MCA230 vs MCA2230SM
  • MCA230 vs MCA2230SMT&R
  • MCA230 vs MCA2231
  • MCA230 vs MCA2231G
  • MCA230 vs MCA231
  • MCA230 vs MCA2231SMT&R
  • MCA230 vs MCA230SMT&R
  • MCA230 vs MCA2255G
  • MCA230 vs MCA2255SM
  • MCA230 vs MCA2255SMT&R
  • MCA230 vs MCA230G
  • MCA230 vs MCA2231SM
  • MCA230 vs MCA255SMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much