AF960GSTCJ-7BCXP
AF960GSTCJ-7BCXP
Active
Description:  SSD 960GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $321.08375
In Stock: 10800
AF960GSTCJ-7BCXP Specification
Specification
Part No
AF960GSTCJ-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A650Si/A650S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
500MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
AF960GSTCJ-7BCXP PDF Datasheet
AF960GSTCJ-7BCXP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BCXP Compare Parts
  • AF960GSTCJ-7BCXP vs AF960GSTKA-HBAXP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BAIP
  • AF960GSTCJ-7BCXP vs AF960GSTCJ-7BAIP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BAIP
  • AF960GSTCJ-7BCXP vs AF960GSTCJ-7BCIP
  • AF960GSTCJ-7BCXP vs AF960GSTJC-DBBXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BCIP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BCIP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-HBBXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-HBAXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BEIP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BCXP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BCXP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BFXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BFXP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BFIX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BFIP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BEXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BEXP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BEIX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BDXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BDXP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BDIX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BDIP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BCXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BCIX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BBXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BBXP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BBIX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BBIP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BAXX
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BAXP
  • AF960GSTCJ-7BCXP vs AF960GSTJA-8BAIX
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BFXP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BFIP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BEXP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BEIP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BDXP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BDIP
  • AF960GSTCJ-7BCXP vs AF960GSTIC-7BBXP
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!