AF960GSTIC-7BBXP
AF960GSTIC-7BBXP
Obsolete
Description:  SSD 960GB M.2 TLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 1200
AF960GSTIC-7BBXP Specification
Specification
Part No
AF960GSTIC-7BBXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
440MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF960GSTIC-7BBXP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTIC-7BBXP Compare Parts
  • AF960GSTIC-7BBXP vs AF960GSTKA-HBAXP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BAIP
  • AF960GSTIC-7BBXP vs AF960GSTCJ-7BAIP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BAIP
  • AF960GSTIC-7BBXP vs AF960GSTCJ-7BCIP
  • AF960GSTIC-7BBXP vs AF960GSTJC-DBBXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BCIP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BCIP
  • AF960GSTIC-7BBXP vs AF960GSTJA-HBBXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-HBAXX
  • AF960GSTIC-7BBXP vs AF960GSTCJ-7BCXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BEIP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BCXP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BCXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BFXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BFXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BFIX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BFIP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BEXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BEXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BEIX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BDXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BDXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BDIX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BDIP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BCXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BCIX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BBXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BBXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BBIX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BBIP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BAXX
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BAXP
  • AF960GSTIC-7BBXP vs AF960GSTJA-8BAIX
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BFXP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BFIP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BEXP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BEIP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BDXP
  • AF960GSTIC-7BBXP vs AF960GSTIC-7BDIP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.