Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 PCIE 3D NVME
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BAIP Datasheet
History Price: Obsolete
In Stock: 20480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BAIP Specification
Specification
Part No
AF960GSTJA-8BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
2280-D2-M
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module, PCIe
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF960GSTJA-8BAIP PDF Datasheet
AF960GSTJA-8BAIP Datasheet
Click and Download: AF960GSTJA-8BAIP Datasheet
AF960GSTJA-8BAIP Related Parts
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BEIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP Compare Parts
AF960GSTJA-8BAIP vs AF960GSTKA-HBAXP
AF960GSTJA-8BAIP vs AF960GSTIC-7BAIP
AF960GSTJA-8BAIP vs AF960GSTCJ-7BAIP
AF960GSTJA-8BAIP vs AF960GSTCJ-7BCIP
AF960GSTJA-8BAIP vs AF960GSTJC-DBBXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BCIP
AF960GSTJA-8BAIP vs AF960GSTIC-7BCIP
AF960GSTJA-8BAIP vs AF960GSTJA-HBBXX
AF960GSTJA-8BAIP vs AF960GSTJA-HBAXX
AF960GSTJA-8BAIP vs AF960GSTCJ-7BCXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BEIP
AF960GSTJA-8BAIP vs AF960GSTJA-8BCXP
AF960GSTJA-8BAIP vs AF960GSTIC-7BCXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BFXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BFXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BFIX
AF960GSTJA-8BAIP vs AF960GSTJA-8BFIP
AF960GSTJA-8BAIP vs AF960GSTJA-8BEXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BEXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BEIX
AF960GSTJA-8BAIP vs AF960GSTJA-8BDXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BDXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BDIX
AF960GSTJA-8BAIP vs AF960GSTJA-8BDIP
AF960GSTJA-8BAIP vs AF960GSTJA-8BCXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BCIX
AF960GSTJA-8BAIP vs AF960GSTJA-8BBXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BBXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BBIX
AF960GSTJA-8BAIP vs AF960GSTJA-8BBIP
AF960GSTJA-8BAIP vs AF960GSTJA-8BAXX
AF960GSTJA-8BAIP vs AF960GSTJA-8BAXP
AF960GSTJA-8BAIP vs AF960GSTJA-8BAIX
AF960GSTJA-8BAIP vs AF960GSTIC-7BFXP
AF960GSTJA-8BAIP vs AF960GSTIC-7BFIP
AF960GSTJA-8BAIP vs AF960GSTIC-7BEXP
AF960GSTJA-8BAIP vs AF960GSTIC-7BEIP
AF960GSTJA-8BAIP vs AF960GSTIC-7BDXP
AF960GSTJA-8BAIP vs AF960GSTIC-7BDIP
AF960GSTJA-8BAIP vs AF960GSTIC-7BBXP
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you