HMCG78AGBUA081N
HMCG78AGBUA081N
Active
Description:  MODULE DDR5 16GB 5600Mbps UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 7200
HMCG78AGBUA081N Specification
Specification
Part No
HMCG78AGBUA081N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
16GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-UDIMM
HMCG78AGBUA081N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG78AGBUA081N Description
The SK Hynix HMCG78AGBUA081N is a high-performance memory module designed for use in various computing applications, particularly in the realm of high-speed data processing and storage. This memory module is part of SK Hynix's extensive portfolio of DRAM products, which are known for their reliability, efficiency, and advanced technology.

## Overview

The HMCG78AGBUA081N is a DDR4 (Double Data Rate 4) SDRAM (Synchronous Dynamic Random Access Memory) module that offers significant improvements in speed, power efficiency, and overall performance compared to its predecessors. DDR4 technology is widely adopted in modern computing systems, including servers, desktops, laptops, and high-performance computing environments.

## Key Specifications

1. Memory Type: DDR4 SDRAM
- The HMCG78AGBUA081N utilizes DDR4 technology, which allows for higher data transfer rates and improved power efficiency compared to DDR3.

2. Capacity: 8 GB
- This memory module has a capacity of 8 gigabytes, making it suitable for a wide range of applications, from basic computing tasks to more demanding workloads.

3. Data Rate: 2400 MT/s (Mega Transfers per second)
- The module supports a data rate of 2400 MT/s, which translates to a peak bandwidth of approximately 19.2 GB/s. This high data rate is essential for applications that require fast data access and processing.

4. Voltage: 1.2V
- The HMCG78AGBUA081N operates at a low voltage of 1.2 volts, which contributes to its power efficiency. This lower voltage requirement helps reduce overall power consumption, making it ideal for mobile and energy-efficient devices.

5. CAS Latency: CL17
- The module has a CAS latency of 17, which indicates the number of clock cycles it takes to access a specific column of data in memory. A lower CAS latency generally results in better performance, especially in latency-sensitive applications.

6. Package Type: SO-DIMM
- The HMCG78AGBUA081N is available in a Small Outline Dual In-line Memory Module (SO-DIMM) package, which is commonly used in laptops and compact systems. This form factor allows for easy installation and upgrade in space-constrained environments.

7. Dimensions:
- The typical dimensions of a SO-DIMM module are approximately 67.6 mm in length and 30 mm in width, making it suitable for various laptop and compact PC designs.

8. Operating Temperature Range:
- The module is designed to operate within a temperature range of 0°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

## Applications

The SK Hynix HMCG78AGBUA081N memory module is suitable for a wide range of applications, including:

- Personal Computers: Enhancing the performance of desktops and laptops for everyday computing tasks, gaming, and multimedia applications.
- Servers: Providing the necessary memory capacity and speed for data centers and enterprise-level servers, where high performance and reliability are critical.
- Embedded Systems: Used in various embedded applications, including industrial automation, automotive systems, and IoT devices, where efficient memory solutions are required.
- High-Performance Computing: Ideal for applications that demand high data throughput and low latency, such as scientific computing, data analysis, and machine learning.

## Conclusion

The SK Hynix HMCG78AGBUA081N is a robust and efficient DDR4 memory module that offers excellent performance and reliability for a variety of computing applications. With its 8 GB capacity, high data rate, low voltage operation, and compact SO-DIMM form factor, it is well-suited for modern computing environments. Whether used in personal computers, servers, or embedded systems, the HMCG78AGBUA081N continues to be a valuable component in enhancing system performance and efficiency.
HMCG78AGBUA081N Compare Parts
  • HMCG78AGBUA081N vs HMC-EF283
  • HMCG78AGBUA081N vs HMCG78MEBRA115N
  • HMCG78AGBUA081N vs HMCG78MEBRA174N
  • HMCG78AGBUA081N vs HMCG78MEBRA113N
  • HMCG78AGBUA081N vs HMCG78MEBRA107N
  • HMCG78AGBUA081N vs HMCG84MEBQA113N
  • HMCG78AGBUA081N vs HMCG84MEBRA113N
  • HMCG78AGBUA081N vs HMCG84MEBRA115N
  • HMCG78AGBUA081N vs HMCG84MEBRA174N
  • HMCG78AGBUA081N vs HMCG84MEBQA107N
  • HMCG78AGBUA081N vs HMCG84MEBRA107N
  • HMCG78AGBUA081N vs HMCG84MEBQA115N
  • HMCG78AGBUA081N vs HMCG84MEBQA174N
  • HMCG78AGBUA081N vs HMCG88MEBRA115N
  • HMCG78AGBUA081N vs HMCG88MEBRA113N
  • HMCG78AGBUA081N vs HMCG88MEBRA107N
  • HMCG78AGBUA081N vs HMCG94MEBQA121N
  • HMCG78AGBUA081N vs HMCG94MEBRA121N
  • HMCG78AGBUA081N vs HMCG94MEBQA123N
  • HMCG78AGBUA081N vs HMCG94MEBRA109N
  • HMCG78AGBUA081N vs HMCG94MEBQA109N
  • HMCG78AGBUA081N vs HMCG94MEBQA112N
  • HMCG78AGBUA081N vs HMCG94MEBRA123N
  • HMCG78AGBUA081N vs HMCG94MEBRA112N
  • HMCG78AGBUA081N vs HMCGG6MGBUB213N
  • HMCG78AGBUA081N vs HMCGG6MGBUB252N
  • HMCG78AGBUA081N vs HMCGG6MGBSB250N
  • HMCG78AGBUA081N vs HMCGG6MGBSB212N
  • HMCG78AGBUA081N vs HMCGJ8MGBAB250N
  • HMCG78AGBUA081N vs HMCGJ8MGBAB212N
  • HMCG78AGBUA081N vs HMCGJ8MGBSB250N
  • HMCG78AGBUA081N vs HMCGJ8MGBSB212N
  • HMCG78AGBUA081N vs HMCGJ8MGBEB213N
  • HMCG78AGBUA081N vs HMCGJ8MGBEB252N
  • HMCG78AGBUA081N vs HMCGJ8MGBUB213N
  • HMCG78AGBUA081N vs HMCGJ8MGBUB252N
  • HMCG78AGBUA081N vs HMCGY8MGBEB213N
  • HMCG78AGBUA081N vs HMCGY8MGBSB250N
  • HMCG78AGBUA081N vs HMCGY8MGBAB250N
  • HMCG78AGBUA081N vs HMCGY8MGBAB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you