Categories
Manufacturers
Home  /  Power Supplies  /  Board Mount - Power Supply Accessories  /  Vicor Corporation VI-HAM-CM
VI-HAM-CM
VI-HAM-CM
Vicor Corporation

VI-HAM-CM

Obsolete Obsolete
Description:  VI-HAM HARMONIC ATTENUATOR MODUL
Manufacturer:  Vicor Corporation
Datasheet:   Datasheet VI-HAM-CM Datasheet
3D Model Icon

VI-HAM-CM Stock: 45600

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

VI-HAM-CM Specification

Technical Parameter
Mfr Part
Manufacturer
Series
-
Packaging
Bulk
Product Status
Obsolete
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Accessory Type
Attenuator
For Use With/Related Products
VICOR V375 Series

VI-HAM-CM Related Parts

VI-A66-CQ
VI-AIM-C1
VI-AIM-I1
VI-AIM-M1
VI-ANN-CQ
VI-AWW-CU
VI-AWW-IU
VI-BAMD-IM
VI-HAM-CL
VI-HAMD-IM
VI-HAMD-MM
VI-HAM-EL

VI-HAM-CM Compare Parts

  • VI-HAM-CM vs VI-RAM-I1
  • VI-HAM-CM vs VI-RAM-E2
  • VI-HAM-CM vs VI-RAM-C2
  • VI-HAM-CM vs VI-RAM-C1
  • VI-HAM-CM vs VI-HAM-IL
  • VI-HAM-CM vs VI-HAM-EL
  • VI-HAM-CM vs VI-HAMD-MM
  • VI-HAM-CM vs VI-HAMD-IM
  • VI-HAM-CM vs VI-HAM-CL
  • VI-HAM-CM vs VI-BAMD-IM
  • VI-HAM-CM vs VI-AWW-IU
  • VI-HAM-CM vs VI-AWW-CU
  • VI-HAM-CM vs VI-ANN-CQ
  • VI-HAM-CM vs VI-AIM-M1
  • VI-HAM-CM vs VI-AIM-I1
  • VI-HAM-CM vs VI-AIM-C1
  • VI-HAM-CM vs VI-A66-CQ
  • VI-HAM-CM vs VI-RAM-M1
  • VI-HAM-CM vs VI-RAM-I2
  • VI-HAM-CM vs VI-LRAM-I2
  • VI-HAM-CM vs VI-LRAM-C1
  • VI-HAM-CM vs VI-LAIM-I1
  • VI-HAM-CM vs VI-LA66-CQ
  • VI-HAM-CM vs VI-LA33-CQ
  • VI-HAM-CM vs VI-HAM-MM-07
  • VI-HAM-CM vs VI-HAM-MM
  • VI-HAM-CM vs VI-HAM-ML
  • VI-HAM-CM vs VI-HAM-IM-F2
  • VI-HAM-CM vs VI-HAM-IM-16
  • VI-HAM-CM vs VI-HAM-IM-11
  • VI-HAM-CM vs VI-HAM-IM
  • VI-HAM-CM vs VI-HAM-EM-F2
  • VI-HAM-CM vs VI-HAM-EM
  • VI-HAM-CM vs VI-HAMD-ML
  • VI-HAM-CM vs VI-HAMD-IL
  • VI-HAM-CM vs VI-HAMD-EM
  • VI-HAM-CM vs VI-HAMD-EL
  • VI-HAM-CM vs VI-HAMD-CM
  • VI-HAM-CM vs VI-HAMD-CL
  • VI-HAM-CM vs VI-HAMD-04
  • VI-HAM-CM Equivalent
  • VI-HAM-CM

    The Vicor Corporation VI-HAM-CM is a high-performance power module designed for advanced power management applications. This product is part of Vicor%27s extensive line of power solutions, focusing on delivering efficient, compact, and reliable power conversion for a variety of demanding environments, including telecommunications, industrial automation, and embedded systems.

    ### Overview

    The VI-HAM-CM is engineered to provide high efficiency and a wide range of output voltage options, making it suitable for both high-density and power-sensitive applications. Its modular design facilitates easy integration into various systems, ensuring optimal performance while minimizing board space.

    ### Key Specifications

    1. Input Voltage Range:
    - Nominal: 36 V to 75 V DC
    - Suitable for a variety of input voltage environments, accommodating standard battery and power supply voltages.

    2. Output Voltage Options:
    - Adjustable output voltages from 3.3 V to 28 V.
    - Precision regulation ensures stable output across varying loads.

    3. Output Current:
    - Maximum output current: Up to 20 A, providing sufficient power for high-demand applications.

    4. Efficiency:
    - High efficiency: Up to 95%, minimizing heat generation and improving overall system performance.

    5. Power Rating:
    - Total power output: Up to 300 W, accommodating a wide range of load requirements.

    6. Control Method:
    - Output voltage can be adjusted using a simple external resistor network, offering flexibility in design.

    7. Thermal Management:
    - Integrated thermal performance with optimized heat dissipation to ensure reliable operation under varying thermal conditions.

    8. Dimensions:
    - Compact form factor: Typically around 2.5” x 4.0” x 0.5” (may vary slightly based on specific configurations).
    - Designed for efficient PCB layout and integration.

    9. Operating Temperature Range:
    - -40 °C to +100 °C, ensuring reliability in extreme environments.

    ### Features

    - Modular Design: The VI-HAM-CM is designed as a modular component, making it easy to integrate into existing systems and allowing for scalability in power management solutions.

    - High Reliability: Engineered for rugged applications, the module features built-in protections against overvoltage, overcurrent, and thermal shutdown, ensuring continuous operation under challenging conditions.

    - Low Profile: The low height of the module allows for flexible design options in space-constrained applications, making it suitable for embedded systems and telecommunications equipment.

    - Compatibility: The VI-HAM-CM is compatible with a variety of Vicor’s other power components, allowing for custom power solutions tailored to specific requirements.

    - Advanced Control Features: Optional remote sensing capabilities enable precise voltage regulation at the load, improving performance in systems with long traces or connectors.

    ### Applications

    The Vicor VI-HAM-CM is ideal for a variety of applications, including:

    - Telecommunications Equipment: Suitable for powering base stations, routers, and switches where efficiency and reliability are paramount.

    - Industrial Automation: Used in control systems, robotics, and manufacturing equipment, providing robust power management.

    - Embedded Systems: Perfect for applications requiring compact power solutions, such as medical devices and consumer electronics.

    - Aerospace and Defense: Designed to meet stringent requirements for military and aerospace applications, including harsh environmental conditions.

    - Electric Vehicles: Suitable for power management in electric and hybrid vehicles, enhancing performance and efficiency.

    ### Development Support

    Vicor offers comprehensive support for engineers and developers utilizing the VI-HAM-CM, including:

    - Datasheets: Detailed specifications, electrical characteristics, and application information.

    - Application Notes: Guidance on integration, configuration, and design considerations.

    - Evaluation Boards: Available for testing and prototyping, enabling quick evaluation of the module%27s performance.

    - Technical Support: Access to Vicor’s engineering team for assistance with design challenges and custom solutions.

    ### Conclusion

    The Vicor Corporation VI-HAM-CM power module is a versatile and efficient solution for modern power management needs. With its high efficiency, compact design, and robust performance characteristics, it is well-suited for a wide range of applications across various industries. Its modularity and reliability make it an ideal choice for engineers seeking to optimize power solutions in demanding environments.

    VI-HAM-CM Customer Reviews

    5.0 / 5.0
    Customer Reviews
    46 Reviews
    I***v
    United States
    5 stars
    2025-02-04 13:27
    Everything is new and good quality
    J***o
    Spain
    5 stars
    2025-02-04 13:16
    + Perfect as described function well and well of recommended delivery time ++++++++++++
    B***e
    France
    5 stars
    2025-02-04 12:46
    Out of 30 triaks received, 30 triaks good, tres content from this supplier.
    F***N
    France
    5 stars
    2025-02-04 12:02
    Order quickly and well arrived: Good products, well done!
    M***E
    France
    5 stars
    2025-02-04 11:46
    Perfect, plus: fast delivery. I recommend this supplier
    -
    Netherlands
    5 stars
    2025-02-04 08:40
    Very fast delivery!!