CC40-230
CC40-230
Active
Description:  RELAY CONTACTOR 3PST 60A 230V
Manufacturer:  American Electrical
Datasheet:   CC40-230 Datasheet
History Price: $91.25
In Stock: 35200
CC40-230 Specification
Specification
Part No
CC40-230
Category
Contactors (Electromechanical)
Manufacturer
American Electrical
Series
CC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
230VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
60 A
Features
-
Termination Style
-
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
CC40-230 PDF Datasheet
CC40-230 Related Parts
CC400SAD100/200
CC400SAD100/200
Carlo Gavazzi
3P CONT S 100/200 VACDC 2NO2NC
CC40-110
CC40-110
American Electrical
RELAY CONTACTOR 3PST 60A 110V
CC40SA120
CC40SA120
Carlo Gavazzi
RELAY CONTACTOR 3POLE 40A 120V
CC40SA24
CC40SA24
Carlo Gavazzi
3P CONT S 24V 50/60HZ 2NO2NC
CC40SA240
CC40SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC40SA480-60HZ
CC40SA480-60HZ
Carlo Gavazzi
RLY CONT 3P 480V 60HZ 2NO/2NC
CC40SD24
CC40SD24
Carlo Gavazzi
3P CONT S 24V DC 2NO2NC
CC40/4SA110
CC40/4SA110
Carlo Gavazzi
RLY CONT 4P 110V 50/60HZ NO AUX
CC40/4SA208-60HZ
CC40/4SA208-60HZ
Carlo Gavazzi
RLY CONT 4P 208V 60HZ NO AUX
CC40/4SA220
CC40/4SA220
Carlo Gavazzi
RLY CONT 4P 220V 50/60HZ NO AUX
CC40/4SA24
CC40/4SA24
Carlo Gavazzi
RLY CONT 4P 24V 50/60HZ NO AUX
CC40/4SA240
CC40/4SA240
Carlo Gavazzi
RLY CONT 4P 240V 50/60HZ NO AUX
CC40-230 Compare Parts
  • CC40-230 vs CC40SA480-60HZ
  • CC40-230 vs CC40SA240
  • CC40-230 vs CC40SA24
  • CC40-230 vs CC40SA120
  • CC40-230 vs CC40-110
  • CC40-230 vs CC400SAD100/200
  • CC40-230 vs CC40SD12
  • CC40-230 vs CC40SA600-60HZ
  • CC40-230 vs CC40SA220
  • CC40-230 vs CC40SA208-60HZ
  • CC40-230 vs CC40SA110
  • CC40-230 vs CC400SA500
  • CC40-230 vs CC400/4SAD200
  • CC40-230 vs CC400/4SA500
  • CC40-230 vs CC40/4SD24
  • CC40-230 vs CC40/4SA600-60HZ
  • CC40-230 vs CC40/4SA480-60HZ
  • CC40-230 vs CC40/4SA240
  • CC40-230 vs CC40/4SA24
  • CC40-230 vs CC40/4SA220
  • CC40-230 vs CC40/4SA208-60HZ
  • CC40-230 vs CC40/4SA110
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.