G6AK-2-H DC3
G6AK-2-H DC3
Active
Description:  RELAY GENERAL PURPOSE DPDT 3V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 21080
G6AK-2-H DC3 Specification
Specification
Part No
G6AK-2-H DC3
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6A
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
3VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Coil Current
-
Coil Type
PC Pin
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
General Purpose
Release Time
-
Operating Temperature
-
Contact Material
-
G6AK-2-H DC3 PDF Datasheet
G6AK-2-H DC3 Related Parts
G6A-234P-BS-DC12
G6A-234P-BS-DC12
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 12V
G6A-234P-BS-DC24
G6A-234P-BS-DC24
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 24V
G6A-234P-BS-DC4.5
G6A-234P-BS-DC4.5
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 4.5V
G6A-234P-BS-DC5
G6A-234P-BS-DC5
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 5V
G6A-234P-ST10-US DC24
G6A-234P-ST10-US DC24
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 24V
G6A-234P-ST15-US DC1.5
G6A-234P-ST15-US DC1.5
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 1.5V
G6A-234P-ST15-US DC4.5
G6A-234P-ST15-US DC4.5
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 4.5V
G6A-234P-ST15-US-DC12
G6A-234P-ST15-US-DC12
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 12V
G6A-234P-ST15-US-DC24
G6A-234P-ST15-US-DC24
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 24V
G6A-234P-ST15-US-DC3
G6A-234P-ST15-US-DC3
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 3V
G6A-234P-ST15-US-DC48
G6A-234P-ST15-US-DC48
Omron Electronics
RELAY GEN PURPOSE DPDT 1A 48V
G6A-234P-ST15-US-DC5
G6A-234P-ST15-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE DPDT 1A 5V
G6AK-2-H DC3 Compare Parts
  • G6AK-2-H DC3 vs G6AU-474P-ST-US DC24
  • G6AK-2-H DC3 vs G6AU-474P-ST-US DC12
  • G6AK-2-H DC3 vs G6AU-434P-ST-US DC5
  • G6AK-2-H DC3 vs G6AU-274P-ST-US-DC9
  • G6AK-2-H DC3 vs G6AU-274P-ST-US-DC6
  • G6AK-2-H DC3 vs G6AU-274P-ST-US-DC5
  • G6AK-2-H DC3 vs G6AU-274P-ST-US-DC48
  • G6AK-2-H DC3 vs G6AU-274P-ST-US-DC12
  • G6AK-2-H DC3 vs G6AU-234P-ST-US-DC6
  • G6AK-2-H DC3 vs G6AU-234P-ST-US-DC5
  • G6AK-2-H DC3 vs G6AU-234P-ST-US-DC48
  • G6AK-2-H DC3 vs G6AU-234P-ST-US-DC3
  • G6AK-2-H DC3 vs G6AU-234P-ST-US-DC24
  • G6AK-2-H DC3 vs G6AU-234P-ST-US-DC12
  • G6AK-2-H DC3 vs G6AU-234P-ST10-US-DC6
  • G6AK-2-H DC3 vs G6AU-234P-ST10-US DC5
  • G6AK-2-H DC3 vs G6AU-234P-BSDC5
  • G6AK-2-H DC3 vs G6AK-474P-ST-US-DC5
  • G6AK-2-H DC3 vs G6AK-474P-ST-US-DC24
  • G6AK-2-H DC3 vs G6AK-474P-ST-US-DC12
  • G6AK-2-H DC3 vs G6AK-474P-ST40-US-DC5
  • G6AK-2-H DC3 vs G6AK-474P-ST40-US-DC24
  • G6AK-2-H DC3 vs G6AK-474P-ST40-US-DC12
  • G6AK-2-H DC3 vs G6AK-474P-ST20-US DC5
  • G6AK-2-H DC3 vs G6AK-434P-ST-US-DC5
  • G6AK-2-H DC3 vs G6AK-434P-ST-US-DC24
  • G6AK-2-H DC3 vs G6AK-434P-ST-US DC12
  • G6AK-2-H DC3 vs G6AK-434P-ST40-US DC24
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC9
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC6
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC5
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC48
  • G6AK-2-H DC3 vs G6AK274PSTUSDC45
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC3
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC24
  • G6AK-2-H DC3 vs G6AK-274P-ST-US-DC12
  • G6AK-2-H DC3 vs G6AK-274P-STLT-US-DC5
  • G6AK-2-H DC3 vs G6AK-274P-STLT-US-DC12
  • G6AK-2-H DC3 vs G6AK-274P-ST40-US-DC9
  • G6AK-2-H DC3 vs G6AK-274P-ST40-US-DC6
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!