1133600000
1133600000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 110V
Manufacturer:  Weidmuller
Datasheet:   1133600000 Datasheet
History Price: Obsolete
In Stock: 6000
1133600000 Specification
Specification
Part No
1133600000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
110VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC - Max
Coil Current
13.1 mA
Coil Type
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
82.5 VDC
Must Release Voltage
11 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
1133600000 Related Parts
1136242
1136242
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
1136244
1136244
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 120V
1136245
1136245
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
1132820000
1132820000
Weidmuller
RELAY GEN PURPOSE 3PDT 12A
1133360000
1133360000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
1133370000
1133370000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
1133390000
1133390000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
1133400000
1133400000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 220V
1133410000
1133410000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 12V
1133420000
1133420000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 24V
1133430000
1133430000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 48V
1133440000
1133440000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 110V
1133600000 Compare Parts
  • 1133600000 vs 1133950000
  • 1133600000 vs 1133940000
  • 1133600000 vs 1133930000
  • 1133600000 vs 1133920000
  • 1133600000 vs 1133910000
  • 1133600000 vs 1133890000
  • 1133600000 vs 1133880000
  • 1133600000 vs 1133870000
  • 1133600000 vs 1133860000
  • 1133600000 vs 1133850000
  • 1133600000 vs 1133840000
  • 1133600000 vs 1133830000
  • 1133600000 vs 1133820000
  • 1133600000 vs 1133810000
  • 1133600000 vs 1133800000
  • 1133600000 vs 1133780000
  • 1133600000 vs 1133760000
  • 1133600000 vs 1133660000
  • 1133600000 vs 1133650000
  • 1133600000 vs 1133640000
  • 1133600000 vs 1133630000
  • 1133600000 vs 1133620000
  • 1133600000 vs 1133610000
  • 1133600000 vs 1133590000
  • 1133600000 vs 1133580000
  • 1133600000 vs 1133570000
  • 1133600000 vs 1133560000
  • 1133600000 vs 1133550000
  • 1133600000 vs 1133530000
  • 1133600000 vs 1133520000
  • 1133600000 vs 1133510000
  • 1133600000 vs 1133490000
  • 1133600000 vs 1133480000
  • 1133600000 vs 1133460000
  • 1133600000 vs 1133450000
  • 1133600000 vs 1133440000
  • 1133600000 vs 1133430000
  • 1133600000 vs 1133420000
  • 1133600000 vs 1133410000
  • 1133600000 vs 1133400000
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.