SR3P-05
SR3P-05
Active
Description:  RELAY SOCKET 11 POS DIN RAIL
Manufacturer:  IDEC
Datasheet:   SR3P-05 Datasheet
History Price: $10.25
In Stock: 2000
SR3P-05 Specification
Specification
Part No
SR3P-05
Category
Relay Sockets
Manufacturer
IDEC
Series
SR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
11
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
RR Series
SR3P-05 PDF Datasheet
SR3P-05 Related Parts
SR3B-05
SR3B-05
IDEC
RELAY SOCKET 11 POS DIN RAIL
SR3P-05C
SR3P-05C
IDEC
RELAY SOCKET 11 POS DIN RAIL
SR3P-06
SR3P-06
IDEC
RELAY SOCKET 11 POS DIN RAIL
SR3B-51
SR3B-51
IDEC
SOCKET THROUGH PANEL SOLDER
SR3P-51
SR3P-51
IDEC
SOCKET THROUGH PANEL SOLDER
SR3ZC3
SR3ZC3
Macromatic Industrial Controls
GENERAL PURPOSE RELAY
SR3P-05 Compare Parts
  • SR3P-05 vs SR3P-05C
  • SR3P-05 vs SR3B-05
  • SR3P-05 vs SR3ZC3
  • SR3P-05 vs SR3P-51
  • SR3P-05 vs SR3B-51
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock