RSL116090
RSL116090
Active
Description:  EXTENDED HEIGHT 2 POLE/10 AMP
Manufacturer:  Amphenol PCD
Datasheet:   RSL116090 Datasheet
History Price: $90.33
In Stock: 42800
RSL116090 Specification
Specification
Part No
RSL116090
Category
Relay Sockets
Manufacturer
Amphenol PCD
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Positions
-
Mounting Type
-
Termination Style
-
For Use With/Related Products
-
RSL116090 Related Parts
RSLZRA1
RSLZRA1
Schneider Electric
HARMONY, SOCKET EQUIPPED WITH LE
RSLZRA2
RSLZRA2
Schneider Electric
SCREW SOCKET, 230 AC/DC (RELAY 6
RSLZRA3
RSLZRA3
Schneider Electric
HARMONY, SOCKET EQUIPPED WITH LE
RSLZVA1
RSLZVA1
Schneider Electric
HARMONY, SOCKET EQUIPPED WITH LE
RSLZVA2
RSLZVA2
Schneider Electric
SCREW SOCKET, 48/60 AC/DC (RELAY
RSLZVA3
RSLZVA3
Schneider Electric
HARMONY, SOCKET EQUIPPED WITH LE
RSLZVA4
RSLZVA4
Schneider Electric
HARMONY, SOCKET EQUIPPED WITH LE
RSLZRA4
RSLZRA4
Schneider Electric
RELAY + SPRING CLAMP SOCKET 230
RSL112206
RSL112206
Amphenol PCD
MCDONNEL DOUGLAS
RSL116058
RSL116058
Amphenol PCD
EXTENDED HEIGHT 4 POLE/10 AMP
RSL116068
RSL116068
Amphenol PCD
EXTENDED HEIGHT 2 POLE/10 AMP
RSL116091
RSL116091
Amphenol PCD
EXTENDED HEIGHT 2 POLE/10 AMP
RSL116090 Compare Parts
  • RSL116090 vs RSLZVA3
  • RSL116090 vs RSLZVA2
  • RSL116090 vs RSLZVA1
  • RSL116090 vs RSLZRA3
  • RSL116090 vs RSLZRA2
  • RSL116090 vs RSLZRA1
  • RSL116090 vs RSLZRA4
  • RSL116090 vs RSL116091-S
  • RSL116090 vs RSL116091
  • RSL116090 vs RSL116068
  • RSL116090 vs RSL116058
  • RSL116090 vs RSL112206
  • RSL116090 vs RSL116153
  • RSL116090 vs RSL116147
  • RSL116090 vs RSL116144
  • RSL116090 vs RSL116141
  • RSL116090 vs RSL116138
  • RSL116090 vs RSL116136
  • RSL116090 vs RSL116134
  • RSL116090 vs RSL116132
  • RSL116090 vs RSL116130
  • RSL116090 vs RSL116128
  • RSL116090 vs RSL116122
  • RSL116090 vs RSL116116
  • RSL116090 vs RSL116112
  • RSL116090 vs RSL116103-S
  • RSL116090 vs RSL116103
  • RSL116090 vs RSL116101-S
  • RSL116090 vs RSL116101
  • RSL116090 vs RSL116097-S
  • RSL116090 vs RSL116097
  • RSL116090 vs RSL116095-S
  • RSL116090 vs RSL116095
  • RSL116090 vs RSL116093-S
  • RSL116090 vs RSL116093
  • RSL116090 vs RSL116092-S
  • RSL116090 vs RSL116092
  • RSL116090 vs RSL116090-S
  • RSL116090 vs RSL116089-S
  • RSL116090 vs RSL116089
  • RSL116090 FAQ
    Q1: What is the Amphenol PCD RSL116090?
    A1: The Amphenol PCD RSL116090 is a circular connector designed for high-performance and reliable connections in industrial and military applications.

    Q2: What is the primary use of the Amphenol PCD RSL116090?
    A2: The RSL116090 is primarily used in military, aerospace, and industrial applications for secure, rugged, and reliable electrical connections.

    Q3: What type of connector is the Amphenol PCD RSL116090?
    A3: The Amphenol PCD RSL116090 is a circular, bayonet-style connector that ensures quick mating and reliable performance in demanding environments.

    Q4: What is the contact arrangement of the Amphenol PCD RSL116090?
    A4: The RSL116090 typically features a 9-pin contact arrangement, but specific configurations may vary depending on the application.

    Q5: What is the current rating of the Amphenol PCD RSL116090?
    A5: The RSL116090 connector is rated for a current of up to 7.5A per contact, depending on the specific configuration and contact size.

    Q6: What is the voltage rating of the Amphenol PCD RSL116090?
    A6: The voltage rating for the RSL116090 is typically 500V, though it can vary depending on the contact and cable used.

    Q7: What materials are used in the construction of the Amphenol PCD RSL116090?
    A7: The RSL116090 is constructed from high-quality materials such as aluminum alloy for the housing and gold-plated contacts to ensure durability and corrosion resistance.

    Q8: Is the Amphenol PCD RSL116090 waterproof?
    A8: Yes, the RSL116090 is designed with an IP67 rating, meaning it is dust-tight and can withstand temporary submersion in water.

    Q9: What is the operating temperature range of the Amphenol PCD RSL116090?
    A9: The operating temperature range for the RSL116090 is typically between -55°C and +125°C, making it suitable for extreme environments.

    Q10: What type of mating mechanism does the Amphenol PCD RSL116090 use?
    A10: The RSL116090 utilizes a bayonet-style locking mechanism, which ensures quick and secure mating and unmating without the need for tools.

    Q11: How is the Amphenol PCD RSL116090 rated for environmental resistance?
    A11: The RSL116090 is designed for excellent environmental resistance, offering protection against vibration, shock, dust, and moisture, making it ideal for harsh environments.

    Q12: Can the Amphenol PCD RSL116090 be used in military applications?
    A12: Yes, the RSL116090 is commonly used in military applications, providing secure and reliable connections in demanding environments.

    Q13: Is the Amphenol PCD RSL116090 compliant with any military standards?
    A13: Yes, the RSL116090 meets military standards such as MIL-DTL-5015 for durability, performance, and reliability in defense applications.

    Q14: What is the termination type for the Amphenol PCD RSL116090?
    A14: The RSL116090 typically uses solder or crimp terminations for connecting wires to the contacts.

    Q15: Is the Amphenol PCD RSL116090 RoHS-compliant?
    A15: Yes, the RSL116090 is RoHS-compliant, meaning it does not contain hazardous substances like lead and cadmium, ensuring it meets environmental standards.

    Q16: What are the key benefits of using the Amphenol PCD RSL116090 in industrial settings?
    A16: Key benefits include its rugged construction, high resistance to environmental conditions, secure locking mechanism, and high electrical performance.

    Q17: Can the Amphenol PCD RSL116090 be used in outdoor applications?
    A17: Yes, the RSL116090 is suitable for outdoor use, especially in applications requiring robust, weatherproof connectors that perform well in harsh conditions.

    Q18: How easy is it to install the Amphenol PCD RSL116090?
    A18: The RSL116090 is designed for easy installation with its simple bayonet-locking system, allowing for quick and secure connections without the need for special tools.

    Q19: What is the size of the Amphenol PCD RSL116090 connector?
    A19: The RSL116090 connector is a standard size in the MIL-DTL-5015 series, and its dimensions depend on the specific configuration, but it generally has a medium to large diameter for robust connections.

    Q20: What makes the Amphenol PCD RSL116090 a reliable connector choice?
    A20: The RSL116090 is highly reliable due to its durable construction, secure bayonet-locking mechanism, resistance to environmental stress, and compliance with military and industrial standards, making it a trusted choice for demanding applications.
    Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!