OAC-5A
OAC-5A
Active
Description:  AC OUTPUT MODULE 3A
Manufacturer:  TE Connectivity
Datasheet:   OAC-5A Datasheet
History Price: $22.42
In Stock: 800
OAC-5A Specification
Specification
Part No
OAC-5A
Category
-
Manufacturer
TE Connectivity
Series
OAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
OAC-5A PDF Datasheet
OAC-5A Related Parts
OAC15
OAC15
Sensata Crydom
AC OUTPUT MODULE 3A
OAC15A
OAC15A
Sensata Crydom
AC OUTPUT MODULE 3A
OAC24
OAC24
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-24
OAC-24
TE Connectivity
AC OUTPUT MODULE 3A
OAC24A
OAC24A
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC4/15-L
OAC4/15-L
Panasonic Electric Works
AC OUTPUT MODULE 2A
OAC5
OAC5
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-5
OAC-5
TE Connectivity
AC OUTPUT MODULE 3A
OAC5A
OAC5A
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC5AH
OAC5AH
Sensata Crydom
AC OUTPUT MODULE 5A
OAC5AQ
OAC5AQ
Sensata Crydom
AC OUTPUT MODULE 3A
OAC5AR
OAC5AR
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-5A Compare Parts
  • OAC-5A vs OACM-UH
  • OAC-5A vs OACM-U
  • OAC-5A vs OACM-5H
  • OAC-5A vs OACM-5
  • OAC-5A vs OAC5R
  • OAC-5A vs OAC5Q
  • OAC-5A vs OAC-5H
  • OAC-5A vs OAC5AR
  • OAC-5A vs OAC5AQ
  • OAC-5A vs OAC5AH
  • OAC-5A vs OAC5A
  • OAC-5A vs OAC-5
  • OAC-5A vs OAC5
  • OAC-5A vs OAC4/15-L
  • OAC-5A vs OAC24A
  • OAC-5A vs OAC-24
  • OAC-5A vs OAC24
  • OAC-5A vs OAC15A
  • OAC-5A vs OAC15
  • OAC-5A vs OAC24RN
  • OAC-5A vs OAC-24H
  • OAC-5A vs OAC-24A
  • OAC-5A vs OAC-15A
  • OAC-5A vs OAC-15
  • OAC-5A vs OAC5
  • OAC-5A vs OAC5Q
  • OAC-5A vs OAC24
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything