ODC-15A
ODC-15A
Active
Description:  DC OUTPUT MODULE 1A
Manufacturer:  TE Connectivity
Datasheet:   ODC-15A Datasheet
History Price: $43.77
In Stock: 13200
ODC-15A Specification
Specification
Part No
ODC-15A
Category
-
Manufacturer
TE Connectivity
Series
ODC
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
ODC-15A Related Parts
ODC15
ODC15
Sensata Crydom
DC OUTPUT MODULE 3A
ODC15A
ODC15A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24
ODC-24
Sensata Crydom
DC OUTPUT MODULE 3A
ODC24A
ODC24A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24A
ODC-24A
TE Connectivity
DC OUTPUT MODULE 1A
ODC24F
ODC24F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5
ODC5
Sensata Crydom
DC OUTPUT MODULE 3A
ODC-5
ODC-5
TE Connectivity
DC OUTPUT MODULE 3A
ODC5A
ODC5A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5F
ODC5F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5MC
ODC5MC
Sensata Crydom
DC OUTPUT MODULE 5A
ODC5ML
ODC5ML
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-15A Compare Parts
  • ODC-15A vs ODCM-5
  • ODC-15A vs ODCM-15
  • ODC-15A vs ODC5Q.11
  • ODC-15A vs ODC5Q
  • ODC-15A vs ODC5ML
  • ODC-15A vs ODC5MC
  • ODC-15A vs ODC5F
  • ODC-15A vs ODC5A
  • ODC-15A vs ODC-5
  • ODC-15A vs ODC5
  • ODC-15A vs ODC24F
  • ODC-15A vs ODC-24A
  • ODC-15A vs ODC24A
  • ODC-15A vs ODC-24
  • ODC-15A vs ODC15A
  • ODC-15A vs ODC15
  • ODC-15A vs ODC5Q-11
  • ODC-15A vs ODC5AQ
  • ODC-15A vs ODC-5A
  • ODC-15A vs ODC-24
  • ODC-15A vs ODC-15
  • ODC-15A vs ODC5P
  • ODC-15A vs ODC5
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller