OAC5
OAC5
Active
Description:  AC OUTPUT MODULE 3.5A
Manufacturer:  Sensata Crydom
Datasheet:   OAC5 Datasheet
History Price: $42
In Stock: 35200
OAC5 Specification
Specification
Part No
OAC5
Category
-
Manufacturer
Sensata Crydom
Series
OAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
OAC5 PDF Datasheet
OAC5 Related Parts
OAC15
OAC15
Sensata Crydom
AC OUTPUT MODULE 3A
OAC15A
OAC15A
Sensata Crydom
AC OUTPUT MODULE 3A
OAC24
OAC24
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-24
OAC-24
TE Connectivity
AC OUTPUT MODULE 3A
OAC24A
OAC24A
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC4/15-L
OAC4/15-L
Panasonic Electric Works
AC OUTPUT MODULE 2A
OAC-5
OAC-5
TE Connectivity
AC OUTPUT MODULE 3A
OAC5A
OAC5A
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-5A
OAC-5A
TE Connectivity
AC OUTPUT MODULE 3A
OAC5AH
OAC5AH
Sensata Crydom
AC OUTPUT MODULE 5A
OAC5AQ
OAC5AQ
Sensata Crydom
AC OUTPUT MODULE 3A
OAC5AR
OAC5AR
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC5 Compare Parts
  • OAC5 vs OACM-UH
  • OAC5 vs OACM-U
  • OAC5 vs OACM-5H
  • OAC5 vs OACM-5
  • OAC5 vs OAC5R
  • OAC5 vs OAC5Q
  • OAC5 vs OAC-5H
  • OAC5 vs OAC5AR
  • OAC5 vs OAC5AQ
  • OAC5 vs OAC5AH
  • OAC5 vs OAC-5A
  • OAC5 vs OAC5A
  • OAC5 vs OAC-5
  • OAC5 vs OAC4/15-L
  • OAC5 vs OAC24A
  • OAC5 vs OAC-24
  • OAC5 vs OAC24
  • OAC5 vs OAC15A
  • OAC5 vs OAC15
  • OAC5 vs OAC24RN
  • OAC5 vs OAC-24H
  • OAC5 vs OAC-24A
  • OAC5 vs OAC-15A
  • OAC5 vs OAC-15
  • OAC5 vs OAC5Q
  • OAC5 vs OAC24
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything