100C180JW2500XJ36
100C180JW2500XJ36
Active
Description:  CAP CER 18PF 2.5KV P90 2325
History Price: $14.795
In Stock: 20160
100C180JW2500XJ36 Specification
Specification
Part No
100C180JW2500XJ36
Category
Ceramic Capacitors
Manufacturer
American Technical Ceramics
Series
ATC 100C
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
18 pF
Tolerance
?%
Voltage - Rated
2500V (2.5kV)
Temperature Coefficient
P90
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
2325 (5864 Metric)
Size / Dimension
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
Thickness (Max)
0.145" (3.68mm)
Lead Spacing
-
Lead Style
-
100C180JW2500XJ36 PDF Datasheet
100C180JW2500XJ36 Related Parts
10055A471KAT2A
10055A471KAT2A
KYOCERA AVX
CAP CER 470PF 50V NP0 1005
1005B104K500NT
1005B104K500NT
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
1005X473K500NT
1005X473K500NT
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
1005X683K500NT
1005X683K500NT
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
100A0R1BW150XT1K
100A0R1BW150XT1K
American Technical Ceramics
CAP CER 0.1PF 150V P90 0505
100A0R2BT150XT
100A0R2BT150XT
American Technical Ceramics
CAP CER 0.2PF 150V P90 0505
100A0R2BW150XT1K
100A0R2BW150XT1K
American Technical Ceramics
CAP CER 0.2PF 150V P90 0505
100A0R3BT150XT1K
100A0R3BT150XT1K
American Technical Ceramics
CAP CER 0.3PF 150V P90 0505
100A0R3BW150XT
100A0R3BW150XT
American Technical Ceramics
CAP CER 0.3PF 150V P90 0505
100A0R4BT150XT
100A0R4BT150XT
American Technical Ceramics
CAP CER 0.4PF 150V P90 0505
100A0R4BW150XT
100A0R4BW150XT
American Technical Ceramics
CAP CER 0.4PF 150V P90 0505
100A0R5BP150XT
100A0R5BP150XT
American Technical Ceramics
CAP CER 0.5PF 150V P90 0505
100C180JW2500XJ36 Compare Parts
  • 100C180JW2500XJ36 vs 100HS36N101JC
  • 100C180JW2500XJ36 vs 100E471JW2500XT
  • 100C180JW2500XJ36 vs 100E471JW2500XC
  • 100C180JW2500XJ36 vs 100E330JW3600XT
  • 100C180JW2500XJ36 vs 100E330JW3600XJ24
  • 100C180JW2500XJ36 vs 100E222GCA1000
  • 100C180JW2500XJ36 vs 100E221GCA5000
  • 100C180JW2500XJ36 vs 100E122GCA1000
  • 100C180JW2500XJ36 vs 100E102GCA1000
  • 100C180JW2500XJ36 vs 100E101GTN3600X
  • 100C180JW2500XJ36 vs 100E101GT7200
  • 100C180JW2500XJ36 vs 100C680JW2500XJ36
  • 100C180JW2500XJ36 vs 100C560JW2500XJ36
  • 100C180JW2500XJ36 vs 100C560JT2500XJ36
  • 100C180JW2500XJ36 vs 100C470JW2500XT250
  • 100C180JW2500XJ36 vs 100C470JW2500XJ36
  • 100C180JW2500XJ36 vs 100C330JW2500XJ36
  • 100C180JW2500XJ36 vs 100C272JT300XT250
  • 100C180JW2500XJ36 vs 100C272JT300XJ36
  • 100C180JW2500XJ36 vs 100C271JT2500XJ36
  • 100C180JW2500XJ36 vs 100C271GW2500XJ36
  • 100C180JW2500XJ36 vs 100C270JW2500XJ36
  • 100C180JW2500XJ36 vs 100C270JT2500XJ36
  • 100C180JW2500XJ36 vs 100C220JW2500XJ36
  • 100C180JW2500XJ36 vs 100C152JW500XJ36
  • 100C180JW2500XJ36 vs 100C150JT2500XT
  • 100C180JW2500XJ36 vs 100C102JW1000XJ36
  • 100C180JW2500XJ36 vs 100C100JT2500XT
  • 100C180JW2500XJ36 vs 100B9R1JW500XT1K
  • 100C180JW2500XJ36 vs 100B9R1JP500XT
  • 100C180JW2500XJ36 vs 100B910JTN500XT1K
  • 100C180JW2500XJ36 vs 100B910JT500XT1K
  • 100C180JW2500XJ36 vs 100B8R2JW500XT1K
  • 100C180JW2500XJ36 vs 100B8R2JT500XT1K
  • 100C180JW2500XJ36 vs 100B8R2CW500XT1K
  • 100C180JW2500XJ36 vs 100B8R2CT500XT1K
  • 100C180JW2500XJ36 vs 100B8R2BW500XT1K
  • 100C180JW2500XJ36 vs 100B8R2BTN500XT1K
  • 100C180JW2500XJ36 vs 100B8R2BT500XT1K
  • 100C180JW2500XJ36 vs 100B820JW500XT1K
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all
    Thomas Schwarz
    Germany
    5 stars
    2026-05-08 00:41
    Good Goods, good price. Delivered quickly.
    Jacek Szymczak
    Poland
    5 stars
    2026-05-07 01:17
    FAST SMOOTHLY WITHOUT PROBLEMS
    _______________________________________________________________________________
    GOOD SELLER 100%. SHOPPING OK.