Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ American Technical Ceramics 600S1R2AW250XT
600S1R2AW250XT
Active
Ceramic Capacitors
Description:
CAP CER 1.2PF 250V C0G/NP0 0603
Manufacturer:
American Technical Ceramics
Datasheet:
600S1R2AW250XT Datasheet
History Price: $1.02
In Stock: 8040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
600S1R2AW250XT Specification
Specification
Part No
600S1R2AW250XT
Category
Ceramic Capacitors
Manufacturer
American Technical Ceramics
Series
ATC 600S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.2 pF
Tolerance
?.05pF
Voltage - Rated
250V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
Ratings
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
Package / Case
0.063" L x 0.032" W (1.60mm x 0.81mm)
Size / Dimension
-
Height - Seated (Max)
0.035" (0.89mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
600S1R2AW250XT PDF Datasheet
600S1R2AW250XT Datasheet
Click and Download: 600S1R2AW250XT Datasheet
600S1R2AW250XT Related Parts
600F0R1AT250T
American Technical Ceramics
CAP CER 0.1PF 250V C0G/NP0 0805
600F0R1BT250XT
American Technical Ceramics
CAP CER 0.1PF 250V NP0 0805
600F0R2AT250XT
American Technical Ceramics
CAP CER 0.2PF 250V C0G/NP0 0805
600F0R2BT250XT
American Technical Ceramics
CAP CER 0.2PF 250V NP0 0805
600F0R3AT250XT
American Technical Ceramics
CAP CER 0.3PF 250V C0G/NP0 0805
600F0R3BT250XT
American Technical Ceramics
CAP CER 0.3PF 250V C0G/NP0 0805
600F0R4AT250XT
American Technical Ceramics
CAP CER 0.4PF 250V C0G/NP0 0805
600F0R4BT250XT
American Technical Ceramics
CAP CER 0.4PF 250V NP0 0805
600F0R5AT250XT
American Technical Ceramics
CAP CER 0.5PF 250V C0G/NP0 0805
600F0R5BT250XT
American Technical Ceramics
CAP CER 0.5PF 250V C0G/NP0 0805
600F0R6AT250XT
American Technical Ceramics
CAP CER 0.6PF 250V NP0 0805
600F0R6BT250XT
American Technical Ceramics
CAP CER 0.6PF 250V C0G/NP0 0805
600S1R2AW250XT Compare Parts
600S1R2AW250XT vs 600S9R1CT250XT
600S1R2AW250XT vs 600S9R1BW250XT
600S1R2AW250XT vs 600S9R1BT250XT
600S1R2AW250XT vs 600S910JT250XT
600S1R2AW250XT vs 600S910FT250XT
600S1R2AW250XT vs 600S8R2JT250XT
600S1R2AW250XT vs 600S8R2CW250XT
600S1R2AW250XT vs 600S8R2CT250XT
600S1R2AW250XT vs 600S8R2BW250XT
600S1R2AW250XT vs 600S8R2BT250XT
600S1R2AW250XT vs 600S820JT250XT4K
600S1R2AW250XT vs 600S820GT250XT
600S1R2AW250XT vs 600S820FT250XT
600S1R2AW250XT vs 600S7R5CT250XT
600S1R2AW250XT vs 600S7R5BW250XT
600S1R2AW250XT vs 600S7R5BT250XT
600S1R2AW250XT vs 600S750JT250XT
600S1R2AW250XT vs 600S750FW250XT
600S1R2AW250XT vs 600S750FT250XT
600S1R2AW250XT vs 600S6R8JT250XT
600S1R2AW250XT vs 600S6R8CW250XT
600S1R2AW250XT vs 600S6R8CT250XT
600S1R2AW250XT vs 600S6R8BW250XT
600S1R2AW250XT vs 600S6R8BT250XT
600S1R2AW250XT vs 600S6R2CT250XT
600S1R2AW250XT vs 600S6R2BW250XT
600S1R2AW250XT vs 600S6R2BT250XT
600S1R2AW250XT vs 600S6R2AT250XT
600S1R2AW250XT vs 600S680JW250XT
600S1R2AW250XT vs 600S680JT250XT
600S1R2AW250XT vs 600S680GT250XT
600S1R2AW250XT vs 600S680FW250XT
600S1R2AW250XT vs 600S680FT250XT
600S1R2AW250XT vs 600S620JT250XT
600S1R2AW250XT vs 600S620GT250XT
600S1R2AW250XT vs 600S620FW250XT
600S1R2AW250XT vs 600S620FT250XT
600S1R2AW250XT vs 600S5R6CW250XT
600S1R2AW250XT vs 600S5R6CT250XT
600S1R2AW250XT vs 600S5R6BW250XT
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Gabriela María
Spain
2026-05-05 22:22
Ok, all perfect, good material. Thanks
Sanne de Ruiter
Netherlands
2026-05-05 17:21
Appears to be OK, not tested yet.
Martin Dufour
France
2026-05-05 07:15
Compliant products, works perfectly.
Lucas Vinícius
Brazil
2026-05-04 17:13
Arrived perfect right
Frau Maria Weber
Germany
2026-05-04 11:47
Good Goods, transistors work
Charles Hayes
United States
2026-05-04 10:07
received 100 pieces 2N7000 good condition, shipping was very fast.