800B1R0BT500XT1K
800B1R0BT500XT1K
Active
Description:  CAP CER 1PF 500V C0G/NP0 1111
History Price: $3.82
In Stock: 4440
800B1R0BT500XT1K Specification
Specification
Part No
800B1R0BT500XT1K
Category
Ceramic Capacitors
Manufacturer
American Technical Ceramics
Series
ATC 800B
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 pF
Tolerance
?.1pF
Voltage - Rated
500V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Mounting Type
1111 (2828 Metric)
Package / Case
0.110" L x 0.110" W (2.79mm x 2.79mm)
Size / Dimension
-
Height - Seated (Max)
0.070" (1.78mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
800B1R0BT500XT1K PDF Datasheet
800B1R0BT500XT1K Related Parts
800A0R4BT250XT4K
800A0R4BT250XT4K
American Technical Ceramics
CAP CER 0.4PF 250V C0G/NP0 0505
800A0R5BT250XT4K
800A0R5BT250XT4K
American Technical Ceramics
CAP CER 0.5PF 250V C0G/NP0 0505
800A0R6BT250XT4K
800A0R6BT250XT4K
American Technical Ceramics
CAP CER 0.6PF 250V C0G/NP0 0505
800A0R7BT250XT4K
800A0R7BT250XT4K
American Technical Ceramics
CAP CER 0.7PF 250V C0G/NP0 0505
800A100FT250XT4K
800A100FT250XT4K
American Technical Ceramics
CAP CER 10PF 250V C0G/NP0 0505
800A100JT250XT4K
800A100JT250XT4K
American Technical Ceramics
CAP CER 10PF 250V C0G/NP0 0505
800A101JT250XT4K
800A101JT250XT4K
American Technical Ceramics
CAP CER 100PF 250V C0G/NP0 0505
800A120FT250XT
800A120FT250XT
American Technical Ceramics
CAP CER 12PF 250V C0G/NP0 0505
800A150JT250XT4K
800A150JT250XT4K
American Technical Ceramics
CAP CER 15PF 250V C0G/NP0 0505
800A180JT250XT
800A180JT250XT
American Technical Ceramics
CAP CER 18PF 250V C0G/NP0 0505
800A1R0BT250XT4K
800A1R0BT250XT4K
American Technical Ceramics
CAP CER 1PF 250V C0G/NP0 0505
800A1R2BT250XT4K
800A1R2BT250XT4K
American Technical Ceramics
CAP CER 1.2PF 250V C0G/NP0 0505
800B1R0BT500XT1K Compare Parts
  • 800B1R0BT500XT1K vs 800R120JT500XT1K
  • 800B1R0BT500XT1K vs 800R101JT500XT1K
  • 800B1R0BT500XT1K vs 800R100JT500XT1K
  • 800B1R0BT500XT1K vs 800C8R2CTN3600X
  • 800B1R0BT500XT1K vs 800C470JTN3600X
  • 800B1R0BT500XT1K vs 800B9R1BT500XT1K
  • 800B1R0BT500XT1K vs 800B8R2JT500XT1K
  • 800B1R0BT500XT1K vs 800B8R2CT500XT1K
  • 800B1R0BT500XT1K vs 800B8R2BT500XT1K
  • 800B1R0BT500XT1K vs 800B7R5CT500XT1K
  • 800B1R0BT500XT1K vs 800B7R5BT500XT1K
  • 800B1R0BT500XT1K vs 800B6R8JT500XT1K
  • 800B1R0BT500XT1K vs 800B6R8CT500XT1K
  • 800B1R0BT500XT1K vs 800B6R8BT500XT1K
  • 800B1R0BT500XT1K vs 800B6R2CT500XT1K
  • 800B1R0BT500XT1K vs 800B6R2BT500XT
  • 800B1R0BT500XT1K vs 800B680JT500XT1K
  • 800B1R0BT500XT1K vs 800B5R6CT500XT1K
  • 800B1R0BT500XT1K vs 800B5R6BT500XT1K
  • 800B1R0BT500XT1K vs 800B5R1CT500XT1K
  • 800B1R0BT500XT1K vs 800B5R1BT500XT1K
  • 800B1R0BT500XT1K vs 800B560JT500XT1K
  • 800B1R0BT500XT1K vs 800B4R7CT500XT1K
  • 800B1R0BT500XT1K vs 800B4R7BT500XT1K
  • 800B1R0BT500XT1K vs 800B471JT200XT1K
  • 800B1R0BT500XT1K vs 800B470FT500XT1K
  • 800B1R0BT500XT1K vs 800B3R9CT500XT1K
  • 800B1R0BT500XT1K vs 800B3R9BT500XT1K
  • 800B1R0BT500XT1K vs 800B3R6BT500XT
  • 800B1R0BT500XT1K vs 800B3R3CT500XT
  • 800B1R0BT500XT1K vs 800B3R3BT500XT1K
  • 800B1R0BT500XT1K vs 800B3R0BT500XT1K
  • 800B1R0BT500XT1K vs 800B330FT500XT1K
  • 800B1R0BT500XT1K vs 800B2R7CT500XT
  • 800B1R0BT500XT1K vs 800B2R7BT500XT1K
  • 800B1R0BT500XT1K vs 800B2R4BT500XT1K
  • 800B1R0BT500XT1K vs 800B2R2BT500XT1K
  • 800B1R0BT500XT1K vs 800B2R0CT500XT1K
  • 800B1R0BT500XT1K vs 800B2R0BT500XT1K
  • 800B1R0BT500XT1K vs 800B270JT500XT1K
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Brian Cooper
    United States
    5 stars
    2026-05-14 09:52
    quality is always nice, nice packaging, and fast shipping.
    Juliette Fournier
    France
    5 stars
    2026-05-14 09:08
    Very good quality, even under intense stress the AMS 1117 seem to respect their technical data sheet and survive without problem, the output voltage is sand and without disturbance. I recommend it.
    Ana Paula Costa
    Brazil
    5 stars
    2026-05-14 06:03
    Poor quality product, not fociona, not indicate the product IRF840
    Rachel Rivera
    United States
    5 stars
    2026-05-14 05:08
    All right I recommend
    Matthew Harris
    United States
    5 stars
    2026-05-13 20:30
    Product arrived as AD. Recommend
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.