Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ ANGA POW ZCC108S0YL60RR
ZCC108S0YL60RR
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
Minimum discharge voltage 2.5V
Manufacturer:
ANGA POW
Datasheet:
ZCC108S0YL60RR Datasheet
History Price: $38
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZCC108S0YL60RR Specification
Specification
Part No
ZCC108S0YL60RR
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
ANGA POW
Series
ZCC, Lithium Carbon Capacitor
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 F
Tolerance
-20%, +50%
Voltage - Rated
3.8 V
ESR (Equivalent Series Resistance)
20mOhm
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.295" (7.50mm)
Size / Dimension
0.709" Dia (18.00mm)
Height - Seated (Max)
2.362" (60.00mm)
Operating Temperature
-30℃ ~ 65℃
ZCC108S0YL60RR PDF Datasheet
ZCC108S0YL60RR Datasheet
Click and Download: ZCC108S0YL60RR Datasheet
ZCC108S0YL60RR Related Parts
ZCC106S0MF16RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC127S0YI25RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC138S0ML60RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC187S0YI35RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC227S0YK25RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC306S0YG16RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC507S0YL40RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC705S0ME11RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC706S0YG25RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC108S0YL60RR Compare Parts
ZCC108S0YL60RR vs ZCC705S0ME11RR
ZCC108S0YL60RR vs ZCC507S0YL40RR
ZCC108S0YL60RR vs ZCC306S0YG16RR
ZCC108S0YL60RR vs ZCC227S0YK25RR
ZCC108S0YL60RR vs ZCC187S0YI35RR
ZCC108S0YL60RR vs ZCC138S0ML60RR
ZCC108S0YL60RR vs ZCC127S0YI25RR
ZCC108S0YL60RR vs ZCC106S0MF16RR
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!