Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Cal-Chip Electronics GMC43CG104F50NT
GMC43CG104F50NT
Active
Ceramic Capacitors
Description:
CAP CER 0.1UF 50V C0G/NP0 1812
Manufacturer:
Cal-Chip Electronics
Datasheet:
GMC43CG104F50NT Datasheet
History Price: $2.5
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GMC43CG104F50NT Specification
Specification
Part No
GMC43CG104F50NT
Category
Ceramic Capacitors
Manufacturer
Cal-Chip Electronics
Series
GMC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Surface Mount, MLCC
Mounting Type
1812 (4532 Metric)
Package / Case
0.177" L x 0.126" W (4.50mm x 3.20mm)
Size / Dimension
-
Height - Seated (Max)
0.087" (2.20mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
GMC43CG104F50NT PDF Datasheet
GMC43CG104F50NT Datasheet
Click and Download: GMC43CG104F50NT Datasheet
GMC43CG104F50NT Related Parts
GMC01CG100J16NT
Cal-Chip Electronics
CAP CER 10PF 16V C0G/NP0 01005
GMC01CG101J25NT
Cal-Chip Electronics
CAP CER 100PF 25V C0G/NP0 01005
GMC01CG120J25NT
Cal-Chip Electronics
CAP CER 12PF 25V C0G/NP0 01005
GMC01CG150J25NT
Cal-Chip Electronics
CAP CER 15PF 25V C0G/NP0 01005
GMC01CG180J25NT
Cal-Chip Electronics
CAP CER 18PF 25V C0G/NP0 01005
GMC01CG220J16NT
Cal-Chip Electronics
CAP CER 22PF 16V C0G/NP0 01005
GMC01CG220J25NT
Cal-Chip Electronics
CAP CER 22PF 25V C0G/NP0 01005
GMC01CG330J16NT
Cal-Chip Electronics
CAP CER 33PF 16V C0G/NP0 01005
GMC01CG390J25NT
Cal-Chip Electronics
CAP CER 39PF 25V C0G/NP0 01005
GMC01CG470J25NT
Cal-Chip Electronics
CAP CER 47PF 25V C0G/NP0 01005
GMC01CG560J25NT
Cal-Chip Electronics
CAP CER 56PF 25V C0G/NP0 01005
GMC01CG6R8B16NT
Cal-Chip Electronics
CAP CER 6.8PF 16V C0G/NP0 01005
GMC43CG104F50NT Compare Parts
GMC43CG104F50NT vs GMC57Z5U475M50NT
GMC43CG104F50NT vs GMC57Z5U475M25NT
GMC43CG104F50NT vs GMC57Z5U474M100NT
GMC43CG104F50NT vs GMC57Z5U225Z50NT
GMC43CG104F50NT vs GMC57Z5U225M50NT
GMC43CG104F50NT vs GMC57Z5U105M50NT
GMC43CG104F50NT vs GMC57Z5U105M16NT
GMC43CG104F50NT vs GMC57X7R475M25NT
GMC43CG104F50NT vs GMC57X7R475K50NT
GMC43CG104F50NT vs GMC57X7R475K25NT
GMC43CG104F50NT vs GMC57X7R474M50NT
GMC43CG104F50NT vs GMC57X7R474M200NT
GMC43CG104F50NT vs GMC57X7R474M100NT
GMC43CG104F50NT vs GMC57X7R474K50NT
GMC43CG104F50NT vs GMC57X7R474K200NT
GMC43CG104F50NT vs GMC57X7R474K100NT
GMC43CG104F50NT vs GMC57X7R225K50NT
GMC43CG104F50NT vs GMC57X7R225K25NT
GMC43CG104F50NT vs GMC57X7R225K100NT
GMC43CG104F50NT vs GMC57X7R224M50NT
GMC43CG104F50NT vs GMC57X7R224M100NT
GMC43CG104F50NT vs GMC57X7R224K50NT
GMC43CG104F50NT vs GMC57X7R125K200NT
GMC43CG104F50NT vs GMC57X7R106M100NT
GMC43CG104F50NT vs GMC57X7R105M50NT
GMC43CG104F50NT vs GMC57X7R105M200NT
GMC43CG104F50NT vs GMC57X7R105M16NT
GMC43CG104F50NT vs GMC57X7R105M100NT
GMC43CG104F50NT vs GMC57X7R105K50NT
GMC43CG104F50NT vs GMC57X7R105K200NT
GMC43CG104F50NT vs GMC57X7R105K16NT
GMC43CG104F50NT vs GMC57X7R105K100NT
GMC43CG104F50NT vs GMC57X7R104M200NT
GMC43CG104F50NT vs GMC57X7R104K200NT
GMC43CG104F50NT vs GMC57CG333K50NT
GMC43CG104F50NT vs GMC57CG333J50NT
GMC43CG104F50NT vs GMC57CG333J25NT
GMC43CG104F50NT vs GMC57CG103J50NT
GMC43CG104F50NT vs GMC55Z5U474M50NT
GMC43CG104F50NT vs GMC55Z5U474M200NT
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet