☰
TCKIC335BT
TCKIC335BT
Active
Description:  CAP TANT 3.3UF 10% 1411
Manufacturer:  Cal-Chip Electronics
Datasheet:   TCKIC335BT Datasheet
History Price: $0.117
In Stock: 200
TCKIC335BT Specification
Specification
Part No
TCKIC335BT
Category
Tantalum Capacitors
Manufacturer
Cal-Chip Electronics
Series
TC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
4.5Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B
Features
General Purpose
Failure Rate
-
Ratings
-
TCKIC335BT PDF Datasheet
TCKIC335BT Related Parts
TCKIA105AT
TCKIA105AT
Cal-Chip Electronics
TANT 10% 10V 1UF A CASE STD
TCKIA106AT
TCKIA106AT
Cal-Chip Electronics
CAP TANT 10UF 10% 1206
TCKIA106BT
TCKIA106BT
Cal-Chip Electronics
TANT 10% 10V 10UF B CASE STD
TCKIA106CT
TCKIA106CT
Cal-Chip Electronics
TANT 10% 10V 10UF C CASE STD
TCKIA107BTLSR400
TCKIA107BTLSR400
Cal-Chip Electronics
TANT 10% 10V 100UF B LSR 400
TCKIA107CT
TCKIA107CT
Cal-Chip Electronics
CAP TANT 100UF 10% 2312
TCKIA107DT
TCKIA107DT
Cal-Chip Electronics
CAP TANT 100UF 10% 2917
TCKIA107DT
TCKIA107DT
Cal-Chip Electronics
TANT 10% 10V 100UF D CASE STD
TCKIA107DTLSR100
TCKIA107DTLSR100
Cal-Chip Electronics
TANT 10% 10V 100UF D LSR 100
TCKIA156AT
TCKIA156AT
Cal-Chip Electronics
CAP TANT 15UF 10% 1206
TCKIA156BT
TCKIA156BT
Cal-Chip Electronics
TANT 10% 10V 15UF B CASE STD
TCKIA225AT
TCKIA225AT
Cal-Chip Electronics
CAP TANT 2.2UF 10% 1206
TCKIC335BT Compare Parts
  • TCKIC335BT vs TCKOJ686BT
  • TCKIC335BT vs TCKOJ477ETLSR125
  • TCKIC335BT vs TCKOJ477ETLSR100
  • TCKIC335BT vs TCKOJ477ET
  • TCKIC335BT vs TCKOJ477DTLSR150
  • TCKIC335BT vs TCKOJ477DTLSR125
  • TCKIC335BT vs TCKOJ477DTLSR100
  • TCKIC335BT vs TCKOJ477DT
  • TCKIC335BT vs TCKOJ476BT
  • TCKIC335BT vs TCKOJ476ATLSR800
  • TCKIC335BT vs TCKOJ476AT
  • TCKIC335BT vs TCKOJ337ET
  • TCKIC335BT vs TCKOJ337DTLSR100
  • TCKIC335BT vs TCKOJ337DTLSR070
  • TCKIC335BT vs TCKOJ337DTLSR050
  • TCKIC335BT vs TCKOJ337DTLSR045
  • TCKIC335BT vs TCKOJ337DT
  • TCKIC335BT vs TCKOJ336ATLSR600
  • TCKIC335BT vs TCKOJ336AT
  • TCKIC335BT vs TCKOJ227ET
  • TCKIC335BT vs TCKOJ227DT
  • TCKIC335BT vs TCKOJ226AT
  • TCKIC335BT vs TCKOJ156AT
  • TCKIC335BT vs TCKOJ107DT
  • TCKIC335BT vs TCKOJ107CTLSR150
  • TCKIC335BT vs TCKOJ107CT
  • TCKIC335BT vs TCKOJ107BT
  • TCKIC335BT vs TCKOJ106AT
  • TCKIC335BT vs TCKOG686BT
  • TCKIC335BT vs TCKOG476BT
  • TCKIC335BT vs TCKOG476AT
  • TCKIC335BT vs TCKOG107BTLSR200
  • TCKIC335BT vs TCKIX685DTLSR600
  • TCKIC335BT vs TCKIX685DT
  • TCKIC335BT vs TCKIX475DT
  • TCKIC335BT vs TCKIX475CTLSR800
  • TCKIC335BT vs TCKIX475CT
  • TCKIC335BT vs TCKIX225DT
  • TCKIC335BT vs TCKIX106ETLSR250
  • TCKIC335BT vs TCKIX106DTLSR500
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality