☰
TCMIC335BT
TCMIC335BT
Active
Description:  CAP TANT 3.3UF 20% 1411
Manufacturer:  Cal-Chip Electronics
Datasheet:   TCMIC335BT Datasheet
History Price: $0.118
In Stock: 46560
TCMIC335BT Specification
Specification
Part No
TCMIC335BT
Category
Tantalum Capacitors
Manufacturer
Cal-Chip Electronics
Series
TC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
4.5Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B
Features
-
Failure Rate
General Purpose
Ratings
-
TCMIC335BT PDF Datasheet
TCMIC335BT Related Parts
TCM0G106M8R
TCM0G106M8R
KYOCERA AVX
CAP TANT 10UF 20% 4V 0603
TCM0G226M8R
TCM0G226M8R
KYOCERA AVX
CAP TANT 22UF 20% 4V 0603
TCM0G336M8R
TCM0G336M8R
Rohm Semiconductor
CAP TANT 33UF 20% 4V 0603
TCM0J106M8R
TCM0J106M8R
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J106M8R-02
TCM0J106M8R-02
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J226M8R-CA2
TCM0J226M8R-CA2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-EV2
TCM0J226M8R-EV2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-V1
TCM0J226M8R-V1
KYOCERA AVX
M- CASE / 226- CAP CODE / MN02
TCM0J226M8R-V1
TCM0J226M8R-V1
Rohm Semiconductor
CAP TANT 22UF 20% 6.3V 0603
TCM0J336M8R-V1
TCM0J336M8R-V1
Rohm Semiconductor
CAP TANT 33UF 20% 6.3V 0603
TCM0J475M8R
TCM0J475M8R
KYOCERA AVX
CAP TANT 4.7UF 20% 6.3V 0603
TCM1A106M8R
TCM1A106M8R
KYOCERA AVX
CAP TANT 10UF 20% 10V 0603
TCMIC335BT Compare Parts
  • TCMIC335BT vs TCMOJ686DT
  • TCMIC335BT vs TCMOJ686BT
  • TCMIC335BT vs TCMOJ477ETLSR125
  • TCMIC335BT vs TCMOJ477ETLSR100
  • TCMIC335BT vs TCMOJ477DTLSR150
  • TCMIC335BT vs TCMOJ477DTLSR125
  • TCMIC335BT vs TCMOJ477DTLSR100
  • TCMIC335BT vs TCMOJ477DTLSR045
  • TCMIC335BT vs TCMOJ477DT
  • TCMIC335BT vs TCMOJ476BT
  • TCMIC335BT vs TCMOJ476ATLSR800
  • TCMIC335BT vs TCMOJ476AT
  • TCMIC335BT vs TCMOJ337ET
  • TCMIC335BT vs TCMOJ337DTLSR100
  • TCMIC335BT vs TCMOJ337DTLSR070
  • TCMIC335BT vs TCMOJ337DTLSR050
  • TCMIC335BT vs TCMOJ337DTLSR045
  • TCMIC335BT vs TCMOJ337DT
  • TCMIC335BT vs TCMOJ336ATLSR600
  • TCMIC335BT vs TCMOJ336AT
  • TCMIC335BT vs TCMOJ227ET
  • TCMIC335BT vs TCMOJ227DT
  • TCMIC335BT vs TCMOJ226AT
  • TCMIC335BT vs TCMOJ156AT
  • TCMIC335BT vs TCMOJ108HTLSR040
  • TCMIC335BT vs TCMOJ107DT
  • TCMIC335BT vs TCMOJ107CTLSR150
  • TCMIC335BT vs TCMOJ107CT
  • TCMIC335BT vs TCMOJ107BT
  • TCMIC335BT vs TCMOJ106AT
  • TCMIC335BT vs TCMOG686BT
  • TCMIC335BT vs TCMOG476BT
  • TCMIC335BT vs TCMOG476AT
  • TCMIC335BT vs TCMOG107BTLSR200
  • TCMIC335BT vs TCMIX685DTLSR600
  • TCMIC335BT vs TCMIX475DT
  • TCMIC335BT vs TCMIX475CTLSR800
  • TCMIC335BT vs TCMIX475CT
  • TCMIC335BT vs TCMIX225DT
  • TCMIC335BT vs TCMIX106ETLSR250
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!