☰
TCMIV335BT
TCMIV335BT
Active
Description:  CAP TANT 3.3UF 20% 1411
Manufacturer:  Cal-Chip Electronics
Datasheet:   TCMIV335BT Datasheet
History Price: $0.179
In Stock: 6480
TCMIV335BT Specification
Specification
Part No
TCMIV335BT
Category
Tantalum Capacitors
Manufacturer
Cal-Chip Electronics
Series
TC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Molded
ESR (Equivalent Series Resistance)
3.5Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B
Features
-
Failure Rate
General Purpose
Ratings
-
TCMIV335BT PDF Datasheet
TCMIV335BT Related Parts
TCM0G106M8R
TCM0G106M8R
KYOCERA AVX
CAP TANT 10UF 20% 4V 0603
TCM0G226M8R
TCM0G226M8R
KYOCERA AVX
CAP TANT 22UF 20% 4V 0603
TCM0G336M8R
TCM0G336M8R
Rohm Semiconductor
CAP TANT 33UF 20% 4V 0603
TCM0J106M8R
TCM0J106M8R
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J106M8R-02
TCM0J106M8R-02
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J226M8R-CA2
TCM0J226M8R-CA2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-EV2
TCM0J226M8R-EV2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-V1
TCM0J226M8R-V1
KYOCERA AVX
M- CASE / 226- CAP CODE / MN02
TCM0J226M8R-V1
TCM0J226M8R-V1
Rohm Semiconductor
CAP TANT 22UF 20% 6.3V 0603
TCM0J336M8R-V1
TCM0J336M8R-V1
Rohm Semiconductor
CAP TANT 33UF 20% 6.3V 0603
TCM0J475M8R
TCM0J475M8R
KYOCERA AVX
CAP TANT 4.7UF 20% 6.3V 0603
TCM1A106M8R
TCM1A106M8R
KYOCERA AVX
CAP TANT 10UF 20% 10V 0603
TCMIV335BT Compare Parts
  • TCMIV335BT vs TCMOJ686DT
  • TCMIV335BT vs TCMOJ686BT
  • TCMIV335BT vs TCMOJ477ETLSR125
  • TCMIV335BT vs TCMOJ477ETLSR100
  • TCMIV335BT vs TCMOJ477DTLSR150
  • TCMIV335BT vs TCMOJ477DTLSR125
  • TCMIV335BT vs TCMOJ477DTLSR100
  • TCMIV335BT vs TCMOJ477DTLSR045
  • TCMIV335BT vs TCMOJ477DT
  • TCMIV335BT vs TCMOJ476BT
  • TCMIV335BT vs TCMOJ476ATLSR800
  • TCMIV335BT vs TCMOJ476AT
  • TCMIV335BT vs TCMOJ337ET
  • TCMIV335BT vs TCMOJ337DTLSR100
  • TCMIV335BT vs TCMOJ337DTLSR070
  • TCMIV335BT vs TCMOJ337DTLSR050
  • TCMIV335BT vs TCMOJ337DTLSR045
  • TCMIV335BT vs TCMOJ337DT
  • TCMIV335BT vs TCMOJ336ATLSR600
  • TCMIV335BT vs TCMOJ336AT
  • TCMIV335BT vs TCMOJ227ET
  • TCMIV335BT vs TCMOJ227DT
  • TCMIV335BT vs TCMOJ226AT
  • TCMIV335BT vs TCMOJ156AT
  • TCMIV335BT vs TCMOJ108HTLSR040
  • TCMIV335BT vs TCMOJ107DT
  • TCMIV335BT vs TCMOJ107CTLSR150
  • TCMIV335BT vs TCMOJ107CT
  • TCMIV335BT vs TCMOJ107BT
  • TCMIV335BT vs TCMOJ106AT
  • TCMIV335BT vs TCMOG686BT
  • TCMIV335BT vs TCMOG476BT
  • TCMIV335BT vs TCMOG476AT
  • TCMIV335BT vs TCMOG107BTLSR200
  • TCMIV335BT vs TCMIX685DTLSR600
  • TCMIV335BT vs TCMIX475DT
  • TCMIV335BT vs TCMIX475CTLSR800
  • TCMIV335BT vs TCMIX475CT
  • TCMIV335BT vs TCMIX225DT
  • TCMIV335BT vs TCMIX106ETLSR250
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!