GS130F
GS130F
Active
Description:  CAP 2400MF 2.5V -40-+70C
Manufacturer:  CAP-XX
Datasheet:   GS130F Datasheet
History Price: Active
In Stock: 22400
GS130F Specification
Specification
Part No
GS130F
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.4 F
Tolerance
?0%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
18mOhm
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
2-SMD
Lead Spacing
-
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.073" (1.85mm)
Operating Temperature
-40℃ ~ 70℃
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery