Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Chemi-Con E32D401CSS682MFE3U
E32D401CSS682MFE3U
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 6800UF 20% 400V SCREW
Manufacturer:
Chemi-Con
Datasheet:
E32D401CSS682MFE3U Datasheet
History Price: Active
In Stock: 40640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E32D401CSS682MFE3U Specification
Specification
Part No
E32D401CSS682MFE3U
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
U32D
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
25mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
20.58 A @ 120 Hz
Size / Dimension
31.2816 A @ 50 kHz
Height - Seated (Max)
1.250" (31.75mm)
Surface Mount Land Size
3.500" Dia (88.90mm)
Mounting Type
5.625" (142.88mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
E32D401CSS682MFE3U Related Parts
E32D100LPN163UA54U
Chemi-Con
CAP ALUM 16000UF 10V SCREW
E32D101CDN223MDA5U
Chemi-Con
CAP ALUM 22000UF 20% 100V SCREW
E32D101CDS103MCA5U
Chemi-Con
CAP ALUM 10000UF 20% 100V SCREW
E32D101CDS333QEM9U
Chemi-Con
CAP ALUM 33000UF 100V SCREW
E32D101CHS353TEE3U
Chemi-Con
CAP ALUM 35000UF 100V SCREW
E32D101HLN472MA79U
Chemi-Con
CAP ALUM 4700UF 20% 100V SCREW
E32D101HLN562MA92U
Chemi-Con
CAP ALUM 5600UF 20% 100V SCREW
E32D101HPN122UA79U
Chemi-Con
CAP ALUM 1200UF 100V SCREW
E32D101HPN152QCA5U
Chemi-Con
CAP ALUM 1500UF 100V SCREW
E32D101HPN182UCA5U
Chemi-Con
CAP ALUM 1800UF 100V SCREW
E32D101HPN333MEA5U
Chemi-Con
CAP ALUM 33000UF 20% 100V SCREW
E32D101HPS602UAA5U
Chemi-Con
CAP ALUM 6000UF 100V SCREW
E32D401CSS682MFE3U Compare Parts
E32D401CSS682MFE3U vs E32D800LPN223MCA5U
E32D401CSS682MFE3U vs E32D800LPN183MD79U
E32D401CSS682MFE3U vs E32D800HPN124MEM9M
E32D401CSS682MFE3U vs E32D800HPC563MEB7U
E32D401CSS682MFE3U vs E32D800HPC223MD79M
E32D401CSS682MFE3U vs E32D800HLN393MDB7U
E32D401CSS682MFE3U vs E32D800HLB183MC92U
E32D401CSS682MFE3U vs E32D800CPN473MDD0M
E32D401CSS682MFE3U vs E32D800CHN163AEA5U
E32D401CSS682MFE3U vs E32D750LPN373QCB7U
E32D401CSS682MFE3U vs E32D750LPN153MA92U
E32D401CSS682MFE3U vs E32D750HPN373QCE3U
E32D401CSS682MFE3U vs E32D750HPN373QCB7U
E32D401CSS682MFE3U vs E32D750HPN373MCE3U
E32D401CSS682MFE3U vs E32D750HPN243QDB7U
E32D401CSS682MFE3U vs E32D750HPN243MDB7U
E32D401CSS682MFE3U vs E32D750HPN202TA79U
E32D401CSS682MFE3U vs E32D750HPN193QEE3Q
E32D401CSS682MFE3U vs E32D750HPN193MEE3U
E32D401CSS682MFE3U vs E32D750HPN123QDB7U
E32D401CSS682MFE3U vs E32D750HPN123MDB7U
E32D401CSS682MFE3U vs E32D750HPN113QCA5U
E32D401CSS682MFE3U vs E32D750HPN113MCA5U
E32D401CSS682MFE3U vs E32D750CPN563QDE3U
E32D401CSS682MFE3U vs E32D750CPN563MDE3U
E32D401CSS682MFE3U vs E32D700LPN162UC54U
E32D401CSS682MFE3U vs E32D700LPN103MA67U
E32D401CSS682MFE3U vs E32D630LPN223MC67U
E32D401CSS682MFE3U vs E32D630HPS682MA54U
E32D401CSS682MFE3U vs E32D630HPS123MA79U
E32D401CSS682MFE3U vs E32D630HPN224MEM9M
E32D401CSS682MFE3U vs E32D630HPN154MEE3U
E32D401CSS682MFE3U vs E32D630HLS682MA54U
E32D401CSS682MFE3U vs E32D630HLS154MEE3U
E32D401CSS682MFE3U vs E32D630HLS123MA79U
E32D401CSS682MFE3U vs E32D630HLN473MD79U
E32D401CSS682MFE3U vs E32D630HLN472QA67U
E32D401CSS682MFE3U vs E32D630CSN334MFM9U
E32D401CSS682MFE3U vs E32D600LPN842WD92U
E32D401CSS682MFE3U vs E32D600LPN153MA67U
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay