☰
EKZE350EC3152MK35S
EKZE350EC3152MK35S
Active
Description:  CAP ALUM 1500UF 20% 35V RAD T/H
Manufacturer:  Chemi-Con
History Price: $1.84
In Stock: 49520
EKZE350EC3152MK35S Specification
Specification
Part No
EKZE350EC3152MK35S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
KZE
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.04 A @ 120 Hz
Size / Dimension
3.4 A @ 100 kHz
Height - Seated (Max)
15 mOhms
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.492" Dia (12.50mm)
Package / Case
1.437" (36.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
EKZE350EC3152MK35S Related Parts
EKZE100EC3562ML25S
EKZE100EC3562ML25S
Chemi-Con
CAP ALUM 5600UF 20% 10V RAD T/H
EKZE100ELL101ME11D
EKZE100ELL101ME11D
Chemi-Con
CAP ALUM 100UF 20% 10V RADIAL TH
EKZE100ELL102MH20D
EKZE100ELL102MH20D
Chemi-Con
CAP ALUM 1000UF 20% 10V RAD T/H
EKZE100ELL102MJ16S
EKZE100ELL102MJ16S
Chemi-Con
CAP ALUM 1000UF 20% 10V RAD T/H
EKZE100ELL122MJ20S
EKZE100ELL122MJ20S
Chemi-Con
CAP ALUM 1200UF 20% 10V RAD T/H
EKZE100ELL152MJ25S
EKZE100ELL152MJ25S
Chemi-Con
CAP ALUM 1500UF 20% 10V RAD T/H
EKZE100ELL221MF11D
EKZE100ELL221MF11D
Chemi-Con
CAP ALUM 220UF 20% 10V RADIAL TH
EKZE100ELL222MK20S
EKZE100ELL222MK20S
Chemi-Con
CAP ALUM 2200UF 20% 10V RAD T/H
EKZE100ELL332MK25S
EKZE100ELL332MK25S
Chemi-Con
CAP ALUM 3300UF 20% 10V RAD T/H
EKZE100ELL392MK30S
EKZE100ELL392MK30S
Chemi-Con
CAP ALUM 3900UF 20% 10V RAD T/H
EKZE100ELL392ML20S
EKZE100ELL392ML20S
Chemi-Con
CAP ALUM 3900UF 20% 10V RAD T/H
EKZE100ELL471MHB5D
EKZE100ELL471MHB5D
Chemi-Con
CAP ALUM 470UF 20% 10V RADIAL TH
EKZE350EC3152MK35S Compare Parts
  • EKZE350EC3152MK35S vs EKZN800ELL821MLN3S
  • EKZE350EC3152MK35S vs EKZN800ELL820MJC5S
  • EKZE350EC3152MK35S vs EKZN800ELL820MH20D
  • EKZE350EC3152MK35S vs EKZN800ELL681MM20S
  • EKZE350EC3152MK35S vs EKZN800ELL681ML25S
  • EKZE350EC3152MK35S vs EKZN800ELL680MH15D
  • EKZE350EC3152MK35S vs EKZN800ELL561MK35S
  • EKZE350EC3152MK35S vs EKZN800ELL471ML20S
  • EKZE350EC3152MK35S vs EKZN800ELL471MK30S
  • EKZE350EC3152MK35S vs EKZN800ELL470MHB5D
  • EKZE350EC3152MK35S vs EKZN800ELL391MK25S
  • EKZE350EC3152MK35S vs EKZN800ELL271MK20S
  • EKZE350EC3152MK35S vs EKZN800ELL270MF11D
  • EKZE350EC3152MK35S vs EKZN800ELL221MJ25S
  • EKZE350EC3152MK35S vs EKZN800ELL182MM40S
  • EKZE350EC3152MK35S vs EKZN800ELL181MK16S
  • EKZE350EC3152MK35S vs EKZN800ELL181MJ20S
  • EKZE350EC3152MK35S vs EKZN800ELL152MMP1S
  • EKZE350EC3152MK35S vs EKZN800ELL122MMN3S
  • EKZE350EC3152MK35S vs EKZN800ELL122ML40S
  • EKZE350EC3152MK35S vs EKZN800ELL121MJ16S
  • EKZE350EC3152MK35S vs EKZN800ELL120ME11D
  • EKZE350EC3152MK35S vs EKZN800ELL102MLP1S
  • EKZE350EC3152MK35S vs EKZN6R3ELL822MM20S
  • EKZE350EC3152MK35S vs EKZN6R3ELL822MK35S
  • EKZE350EC3152MK35S vs EKZN6R3ELL821MHB5D
  • EKZE350EC3152MK35S vs EKZN6R3ELL682ML20S
  • EKZE350EC3152MK35S vs EKZN6R3ELL682MK30S
  • EKZE350EC3152MK35S vs EKZN6R3ELL562MK25S
  • EKZE350EC3152MK35S vs EKZN6R3ELL471MF11D
  • EKZE350EC3152MK35S vs EKZN6R3ELL392MK20S
  • EKZE350EC3152MK35S vs EKZN6R3ELL332MJ25S
  • EKZE350EC3152MK35S vs EKZN6R3ELL272MK16S
  • EKZE350EC3152MK35S vs EKZN6R3ELL272MJ20S
  • EKZE350EC3152MK35S vs EKZN6R3ELL223MM40S
  • EKZE350EC3152MK35S vs EKZN6R3ELL221ME11D
  • EKZE350EC3152MK35S vs EKZN6R3ELL183MMP1S
  • EKZE350EC3152MK35S vs EKZN6R3ELL183ML40S
  • EKZE350EC3152MK35S vs EKZN6R3ELL182MJ16S
  • EKZE350EC3152MK35S vs EKZN6R3ELL153MMN3S
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.