Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Chemi-Con ELBG350EC3482AMN3S
ELBG350EC3482AMN3S
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 4800UF 35V RADIAL
Manufacturer:
Chemi-Con
Datasheet:
ELBG350EC3482AMN3S Datasheet
History Price: Active
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ELBG350EC3482AMN3S Specification
Specification
Part No
ELBG350EC3482AMN3S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
LBG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4800 µF
Tolerance
0%, +30%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
2.975 A @ 120 Hz
Size / Dimension
3.5 A @ 100 kHz
Height - Seated (Max)
24 mOhms
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.709" Dia (18.00mm)
Package / Case
1.299" (33.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
ELBG350EC3482AMN3S Related Parts
ELBG250ELL113AM40S
Chemi-Con
CAP ALUM 11000UF 25V RADIAL
ELBG250ELL282AK30S
Chemi-Con
CAP ALUM 2800UF 30% 25V RAD TH
ELBG250ELL542AUP1S
Chemi-Con
CAP ALUM 5400UF 30% 25V RAD TH
ELBG250ELL662ALP1S
Chemi-Con
CAP ALUM 6600UF 25V RADIAL
ELBG250ELL792AMN3S
Chemi-Con
CAP ALUM 7900UF 30% 25V RAD TH
ELBG250ELL922AMP1S
Chemi-Con
CAP ALUM 9200UF 30% 25V RAD TH
ELBG350ELL162AK30S
Chemi-Con
CAP ALUM 1600UF 30% 35V RAD TH
ELBG350ELL322AUP1S
Chemi-Con
CAP ALUM 3200UF 35V RADIAL
ELBG350ELL402ALP1S
Chemi-Con
CAP ALUM 4000UF 30% 35V RAD TH
ELBG350ELL482AMN3S
Chemi-Con
CAP ALUM 4800UF 30% 35V RAD TH
ELBG350ELL562AMP1S
Chemi-Con
CAP ALUM 5600UF 30% 35V RAD TH
ELBK250ELL103AMN3S
Chemi-Con
CAP ALUM 10000UF 25V RADIAL
ELBG350EC3482AMN3S Compare Parts
ELBG350EC3482AMN3S vs ELBV350ELL822AL40S
ELBG350EC3482AMN3S vs ELBV350ELL762AMN3S
ELBG350EC3482AMN3S vs ELBV350ELL692ALP1S
ELBG350EC3482AMN3S vs ELBV350ELL592ALN3S
ELBG350EC3482AMN3S vs ELBV350ELL562AM25S
ELBG350EC3482AMN3S vs ELBV350ELL432AL25S
ELBG350EC3482AMN3S vs ELBV350ELL402AM20S
ELBG350EC3482AMN3S vs ELBV350ELL302AL20S
ELBG350EC3482AMN3S vs ELBV350ELL103AM40S
ELBG350EC3482AMN3S vs ELBV250ELL992ALP1S
ELBG350EC3482AMN3S vs ELBV250ELL852ALN3S
ELBG350EC3482AMN3S vs ELBV250ELL812AM25S
ELBG350EC3482AMN3S vs ELBV250ELL622AL25S
ELBG350EC3482AMN3S vs ELBV250ELL572AM20S
ELBG350EC3482AMN3S vs ELBV250ELL442AL20S
ELBG350EC3482AMN3S vs ELBV250ELL153AM40S
ELBG350EC3482AMN3S vs ELBV250ELL123AMP1S
ELBG350EC3482AMN3S vs ELBV250ELL113AMN3S
ELBG350EC3482AMN3S vs ELBV250ELL113AL40S
ELBG350EC3482AMN3S vs ELBK350ELL842AM40S
ELBG350EC3482AMN3S vs ELBK350ELL712AMP1S
ELBG350EC3482AMN3S vs ELBK350ELL662AL40S
ELBG350EC3482AMN3S vs ELBK350ELL602AMN3S
ELBG350EC3482AMN3S vs ELBK350ELL562ALP1S
ELBG350EC3482AMN3S vs ELBK350ELL472ALN3S
ELBG350EC3482AMN3S vs ELBK350ELL452AM25S
ELBG350EC3482AMN3S vs ELBK350ELL352AL25S
ELBG350EC3482AMN3S vs ELBK350ELL312AM20S
ELBG350EC3482AMN3S vs ELBK350ELL252AL20S
ELBG350EC3482AMN3S vs ELBK250ELL952ALP1S
ELBG350EC3482AMN3S vs ELBK250ELL802ALN3S
ELBG350EC3482AMN3S vs ELBK250ELL752AM25S
ELBG350EC3482AMN3S vs ELBK250ELL592AL25S
ELBG350EC3482AMN3S vs ELBK250ELL532AM20S
ELBG350EC3482AMN3S vs ELBK250ELL422AL20S
ELBG350EC3482AMN3S vs ELBK250ELL143AM40S
ELBG350EC3482AMN3S vs ELBK250ELL113AMP1S
ELBG350EC3482AMN3S vs ELBK250ELL113AL40S
ELBG350EC3482AMN3S vs ELBK250ELL103AMN3S
ELBG350EC3482AMN3S vs ELBG350ELL562AMP1S
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right