☰
ESMG350EC5222ML25S
ESMG350EC5222ML25S
Active
Description:  CAP ALUM 2200UF 20% 35V RADIAL
Manufacturer:  Chemi-Con
History Price: $1.19422
In Stock: 16000
ESMG350EC5222ML25S Specification
Specification
Part No
ESMG350EC5222ML25S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
SMG
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.785 A @ 120 Hz
Size / Dimension
1.9278 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.043" (26.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
ESMG350EC5222ML25S Related Parts
ESMG100ELL101ME11D
ESMG100ELL101ME11D
Chemi-Con
CAP ALUM 100UF 20% 10V RADIAL
ESMG100ELL102MJC5S
ESMG100ELL102MJC5S
Chemi-Con
CAP ALUM 1000UF 20% 10V RADIAL
ESMG100ELL103MN25S
ESMG100ELL103MN25S
Chemi-Con
CAP ALUM 10000UF 20% 10V RADIAL
ESMG100ELL153MMP1S
ESMG100ELL153MMP1S
Chemi-Con
CAP ALUM 15000UF 20% 10V RADIAL
ESMG100ELL220ME11D
ESMG100ELL220ME11D
Chemi-Con
CAP ALUM 22UF 20% 10V RADIAL
ESMG100ELL221ME11D
ESMG100ELL221ME11D
Chemi-Con
CAP ALUM 220UF 20% 10V RADIAL
ESMG100ELL222MJ20S
ESMG100ELL222MJ20S
Chemi-Con
CAP ALUM 2200UF 20% 10V RADIAL
ESMG100ELL223MP40S
ESMG100ELL223MP40S
Chemi-Con
CAP ALUM 22000UF 20% 10V RADIAL
ESMG100ELL330ME11D
ESMG100ELL330ME11D
Chemi-Con
CAP ALUM 33UF 20% 10V RADIAL
ESMG100ELL331MF11D
ESMG100ELL331MF11D
Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
ESMG100ELL332MK20S
ESMG100ELL332MK20S
Chemi-Con
CAP ALUM 3300UF 20% 10V RADIAL
ESMG100ELL470ME11D
ESMG100ELL470ME11D
Chemi-Con
CAP ALUM 47UF 20% 10V RADIAL
ESMG350EC5222ML25S Compare Parts
  • ESMG350EC5222ML25S vs ESMR451VSN681MA45S
  • ESMG350EC5222ML25S vs ESMR451VSN561MR45S
  • ESMG350EC5222ML25S vs ESMR451VSN561MA40S
  • ESMG350EC5222ML25S vs ESMR451VSN471MR40S
  • ESMG350EC5222ML25S vs ESMR451VSN471MA35S
  • ESMG350EC5222ML25S vs ESMR451VSN391MR35S
  • ESMG350EC5222ML25S vs ESMR451VSN391MQ50S
  • ESMG350EC5222ML25S vs ESMR451VSN391MA30S
  • ESMG350EC5222ML25S vs ESMR451VSN331MR30S
  • ESMG350EC5222ML25S vs ESMR451VSN331MQ40S
  • ESMG350EC5222ML25S vs ESMR451VSN331MA25S
  • ESMG350EC5222ML25S vs ESMR451VSN271MQ35S
  • ESMG350EC5222ML25S vs ESMR451VSN271MP45S
  • ESMG350EC5222ML25S vs ESMR451VSN221MR25S
  • ESMG350EC5222ML25S vs ESMR451VSN221MQ30S
  • ESMG350EC5222ML25S vs ESMR451VSN221MP40S
  • ESMG350EC5222ML25S vs ESMR451VSN181MQ25S
  • ESMG350EC5222ML25S vs ESMR451VSN181MP35S
  • ESMG350EC5222ML25S vs ESMR451VSN151MP30S
  • ESMG350EC5222ML25S vs ESMR451VSN121MP25S
  • ESMG350EC5222ML25S vs ESMR421VSN821MA45S
  • ESMG350EC5222ML25S vs ESMR421VSN681MR50S
  • ESMG350EC5222ML25S vs ESMR421VSN681MA40S
  • ESMG350EC5222ML25S vs ESMR421VSN561MR45S
  • ESMG350EC5222ML25S vs ESMR421VSN561MA35S
  • ESMG350EC5222ML25S vs ESMR421VSN471MR40S
  • ESMG350EC5222ML25S vs ESMR421VSN471MQ50S
  • ESMG350EC5222ML25S vs ESMR421VSN471MA30S
  • ESMG350EC5222ML25S vs ESMR421VSN391MR35S
  • ESMG350EC5222ML25S vs ESMR421VSN391MQ45S
  • ESMG350EC5222ML25S vs ESMR421VSN331MR30S
  • ESMG350EC5222ML25S vs ESMR421VSN331MQ40S
  • ESMG350EC5222ML25S vs ESMR421VSN331MP50S
  • ESMG350EC5222ML25S vs ESMR421VSN331MA25S
  • ESMG350EC5222ML25S vs ESMR421VSN271MR25S
  • ESMG350EC5222ML25S vs ESMR421VSN271MQ35S
  • ESMG350EC5222ML25S vs ESMR421VSN271MP45S
  • ESMG350EC5222ML25S vs ESMR421VSN221MQ30S
  • ESMG350EC5222ML25S vs ESMR421VSN221MP35S
  • ESMG350EC5222ML25S vs ESMR421VSN181MQ25S
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious