185103J400RFA-F
185103J400RFA-F
Active
Description:  CAP FILM 10000PF 5% 400VDC RAD
History Price: $0.51813
In Stock: 800
185103J400RFA-F Specification
Specification
Part No
185103J400RFA-F
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
185
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
?%
Voltage Rating - AC
200V
Voltage Rating - DC
400V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max)
0.295" (7.50mm)
Termination
PC Pins
Lead Spacing
0.197" (5.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
185103J400RFA-F PDF Datasheet
185103J400RFA-F Related Parts
185102J100RAA-F
185102J100RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 100VDC RADIAL
185102J100RAB-F
185102J100RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 100VDC RADIAL
185102J400RAA-F
185102J400RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 400VDC RADIAL
185102J400RAB-F
185102J400RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 400VDC RADIAL
185102K100RAA-F
185102K100RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 100VDC RAD
185102K100RAB-F
185102K100RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 100VDC RAD
185102K400RAA-F
185102K400RAA-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 400VDC RAD
185102K400RAB-F
185102K400RAB-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 400VDC RAD
185103J100RAA-F
185103J100RAA-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 100VDC RAD
185103J100RAB-F
185103J100RAB-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 100VDC RAD
185103J250RAA-F
185103J250RAA-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 250VDC RAD
185103J250RAB-F
185103J250RAB-F
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 250VDC RAD
185103J400RFA-F Compare Parts
  • 185103J400RFA-F vs 185PSB152K4R
  • 185103J400RFA-F vs 185PSB152K2R
  • 185103J400RFA-F vs 185MKP275KH
  • 185103J400RFA-F vs 185MKP275KG
  • 185103J400RFA-F vs 185MABA03KHS
  • 185103J400RFA-F vs 185824K50RGB-F
  • 185103J400RFA-F vs 185824K50RGA-F
  • 185103J400RFA-F vs 185824J50RGB-F
  • 185103J400RFA-F vs 185824J50RGA-F
  • 185103J400RFA-F vs 185823K63RAB-F
  • 185103J400RFA-F vs 185823K63RAA-F
  • 185103J400RFA-F vs 185823J63RAB-F
  • 185103J400RFA-F vs 185823J63RAA-F
  • 185103J400RFA-F vs 185822K100RAB-F
  • 185103J400RFA-F vs 185822K100RAA-F
  • 185103J400RFA-F vs 185822J100RAB-F
  • 185103J400RFA-F vs 185822J100RAA-F
  • 185103J400RFA-F vs 185684K63RFB-F
  • 185103J400RFA-F vs 185684K63RFA-F
  • 185103J400RFA-F vs 185684K50RFB-F
  • 185103J400RFA-F vs 185684K50RFA-F
  • 185103J400RFA-F vs 185684J63RFB-F
  • 185103J400RFA-F vs 185684J63RFA-F
  • 185103J400RFA-F vs 185684J50RFB-F
  • 185103J400RFA-F vs 185684J50RFA-F
  • 185103J400RFA-F vs 185683K63RAB-F
  • 185103J400RFA-F vs 185683K63RAA-F
  • 185103J400RFA-F vs 185683K250RFB-F
  • 185103J400RFA-F vs 185683K250RFA-F
  • 185103J400RFA-F vs 185683K100RHB-F
  • 185103J400RFA-F vs 185683K100RHA-F
  • 185103J400RFA-F vs 185683J63RAB-F
  • 185103J400RFA-F vs 185683J63RAA-F
  • 185103J400RFA-F vs 185683J250RFB-F
  • 185103J400RFA-F vs 185683J250RFA-F
  • 185103J400RFA-F vs 185683J100RHB-F
  • 185103J400RFA-F vs 185683J100RHA-F
  • 185103J400RFA-F vs 185682K400RCB-F
  • 185103J400RFA-F vs 185682K400RCA-F
  • 185103J400RFA-F vs 185682K250RAB-F
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!