292100B131JO0
292100B131JO0
Active
Description:  TRANSMITTING MICA
History Price: $852.404
In Stock: 49200
292100B131JO0 Specification
Specification
Part No
292100B131JO0
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
292
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
130 pF
Tolerance
?%
Voltage - Rated
10 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Lead Spacing
-
Features
General Purpose
Size / Dimension
2.500" Dia (63.50mm)
Height - Seated (Max)
2.562" (65.07mm)
292100B131JO0 Related Parts
292100B102JO0
292100B102JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B112JO0
292100B112JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B132JO0
292100B132JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B152JO0
292100B152JO0
Cornell Dubilier Electronics
CAP MICA 1500PF 5% 10KV DISK
292100B162JO0
292100B162JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B182JO0
292100B182JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B202JO0
292100B202JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B221JO0
292100B221JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B331JO0
292100B331JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B561JO0
292100B561JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B621JO0
292100B621JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B751JO0
292100B751JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B131JO0 Compare Parts
  • 292100B131JO0 vs 29280B362JO0
  • 292100B131JO0 vs 29280B302JO0
  • 292100B131JO0 vs 29280B272JO0
  • 292100B131JO0 vs 29280B242JO0
  • 292100B131JO0 vs 29280B222JO0
  • 292100B131JO0 vs 29260B502JO0
  • 292100B131JO0 vs 29260B472JO0
  • 292100B131JO0 vs 29250B752JO0
  • 292100B131JO0 vs 29250B682JO0
  • 292100B131JO0 vs 29250B103JO0
  • 292100B131JO0 vs 29240B153JO0
  • 292100B131JO0 vs 29240B133JO0
  • 292100B131JO0 vs 29240B123JO0
  • 292100B131JO0 vs 29220B513JO0
  • 292100B131JO0 vs 29220B303JO0
  • 292100B131JO0 vs 29215B104JO0
  • 292100B131JO0 vs 292100B821JO0
  • 292100B131JO0 vs 292100B751JO0
  • 292100B131JO0 vs 292100B621JO0
  • 292100B131JO0 vs 292100B561JO0
  • 292100B131JO0 vs 292100B331JO0
  • 292100B131JO0 vs 292100B221JO0
  • 292100B131JO0 vs 292100B202JO0
  • 292100B131JO0 vs 292100B182JO0
  • 292100B131JO0 vs 292100B162JO0
  • 292100B131JO0 vs 292100B152JO0
  • 292100B131JO0 vs 292100B132JO0
  • 292100B131JO0 vs 292100B112JO0
  • 292100B131JO0 vs 292100B102JO0
  • 292100B131JO0 vs 29250B562JO0
  • 292100B131JO0 vs 29220B513GO0
  • 292100B131JO0 vs 29220B303GO0
  • 292100B131JO0 vs 29215C104GO0
  • 292100B131JO0 vs 292100B501GO0
  • 292100B131JO0 vs 292100B431GO0
  • 292100B131JO0 vs 292100B261JO0
  • 292100B131JO0 vs 292100B222JO0
  • 292100B131JO0 vs 292100B151GO1
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.