☰
293100B622JO0
293100B622JO0
Active
Description:  TRANSMITTING MICA
History Price: $1308.778
In Stock: 29760
293100B622JO0 Specification
Specification
Part No
293100B622JO0
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
293
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6200 pF
Tolerance
?%
Voltage - Rated
10 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Lead Spacing
-
Features
General Purpose
Size / Dimension
3.500" Dia (88.90mm)
Height - Seated (Max)
3.062" (77.77mm)
293100B622JO0 Related Parts
293120B222JO0
293120B222JO0
Cornell Dubilier Electronics
CAP MICA 2200PF 5% 12KV AXIAL
293150B122JO0
293150B122JO0
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 15KV AXIAL
293150B202JO0
293150B202JO0
Cornell Dubilier Electronics
CAP MICA 2000PF 5% 15KV AXIAL
293100B472GO0
293100B472GO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B472JO0
293100B472JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B502JO0
293100B502JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B512GO0
293100B512GO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B512JO0
293100B512JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B562JO0
293100B562JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B602JO0
293100B602JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B682JO0
293100B682JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B752JO0
293100B752JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
293100B622JO0 Compare Parts
  • 293100B622JO0 vs 293150B122JO0
  • 293100B622JO0 vs 293120B222JO0
  • 293100B622JO0 vs 29380B912JO0
  • 293100B622JO0 vs 29380B113JO0
  • 293100B622JO0 vs 29380B103JO0
  • 293100B622JO0 vs 29360B203JO0
  • 293100B622JO0 vs 29350B243JO0
  • 293100B622JO0 vs 29350B223JO0
  • 293100B622JO0 vs 29350B203JO0
  • 293100B622JO0 vs 29350B203GO0
  • 293100B622JO0 vs 29350B183JO0
  • 293100B622JO0 vs 29350B183GO0
  • 293100B622JO0 vs 29350B163JO0
  • 293100B622JO0 vs 29350B153JO0
  • 293100B622JO0 vs 29350B143GO0
  • 293100B622JO0 vs 29350B133JO0
  • 293100B622JO0 vs 29350B133GO0
  • 293100B622JO0 vs 29350B123JO0
  • 293100B622JO0 vs 29350B113JO0
  • 293100B622JO0 vs 293400B102JO0
  • 293100B622JO0 vs 29330B563JO0
  • 293100B622JO0 vs 29330B513JO0
  • 293100B622JO0 vs 29330B473JO0
  • 293100B622JO0 vs 29330B433JO0
  • 293100B622JO0 vs 29330B403JO0
  • 293100B622JO0 vs 29330B393JO0
  • 293100B622JO0 vs 29330B363JO0
  • 293100B622JO0 vs 29330B333JO0
  • 293100B622JO0 vs 29330B303JO0
  • 293100B622JO0 vs 29330B273JO0
  • 293100B622JO0 vs 29320B104JO0
  • 293100B622JO0 vs 293200E102JO0
  • 293100B622JO0 vs 293200B911JO0
  • 293100B622JO0 vs 293200B821JO0
  • 293100B622JO0 vs 293200B820JO0
  • 293100B622JO0 vs 293200B801JO0
  • 293100B622JO0 vs 293200B751JO0
  • 293100B622JO0 vs 293200B681JO0
  • 293100B622JO0 vs 293200B621JO0
  • 293100B622JO0 vs 293200B620JO0
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much