Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics 381LR391M400A032
381LR391M400A032
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 390UF 20% 400V SNAP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
381LR391M400A032 Datasheet
History Price: $8.41
In Stock: 33680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
381LR391M400A032 Specification
Specification
Part No
381LR391M400A032
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
381LR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
390 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
340mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.85 A @ 120 Hz
Size / Dimension
2.64 A @ 20 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
381LR391M400A032 PDF Datasheet
381LR391M400A032 Datasheet
Click and Download: 381LR391M400A032 Datasheet
381LR391M400A032 Related Parts
381EL101M350J012
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 350V SNAP
381EL101M400H032
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 400V SNAP
381EL101M400J022
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 400V SNAP
381EL101M450H052
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
381EL101M450J042
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
381EL101M450K022
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
381EL102M160J452
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 160V SNAP
381EL102M160K032
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 160V SNAP
381EL102M200A032
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V SNAP
381EL102M200K452
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V SNAP
381EL102M250A452
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 250V SNAP
381EL121M350J022
Cornell Dubilier Electronics
CAP ALUM 120UF 20% 350V SNAP
381LR391M400A032 Compare Parts
381LR391M400A032 vs 381LX822M100A082
381LR391M400A032 vs 381LX822M050K452
381LR391M400A032 vs 381LX822M050A032
381LR391M400A032 vs 381LX822M035K022
381LR391M400A032 vs 381LX822M035J042
381LR391M400A032 vs 381LX822M035H052
381LR391M400A032 vs 381LX822M035H022
381LR391M400A032 vs 381LX822M035A012
381LR391M400A032 vs 381LX822M025K012
381LR391M400A032 vs 381LX822M025J022
381LR391M400A032 vs 381LX822M025H032
381LR391M400A032 vs 381LX822M016H022
381LR391M400A032 vs 381LX821M400A062
381LR391M400A032 vs 381LX821M350A062
381LR391M400A032 vs 381LX821M315A052
381LR391M400A032 vs 381LX821M250K452
381LR391M400A032 vs 381LX821M250K052
381LR391M400A032 vs 381LX821M250A032
381LR391M400A032 vs 381LX821M200K032
381LR391M400A032 vs 381LX821M200K022
381LR391M400A032 vs 381LX821M200J452
381LR391M400A032 vs 381LX821M200J052
381LR391M400A032 vs 381LX821M200J042
381LR391M400A032 vs 381LX821M200H452
381LR391M400A032 vs 381LX821M180K032
381LR391M400A032 vs 381LX821M180K022
381LR391M400A032 vs 381LX821M180J452
381LR391M400A032 vs 381LX821M180J042
381LR391M400A032 vs 381LX821M180H052
381LR391M400A032 vs 381LX821M160K022
381LR391M400A032 vs 381LX821M160J042
381LR391M400A032 vs 381LX821M160J032
381LR391M400A032 vs 381LX821M160H452
381LR391M400A032 vs 381LX821M100J012
381LR391M400A032 vs 381LX821M100H022
381LR391M400A032 vs 381LX821M080H012
381LR391M400A032 vs 381LX820M450J032
381LR391M400A032 vs 381LX820M450H022
381LR391M400A032 vs 381LX820M400J012
381LR391M400A032 vs 381LX820M400H032
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.