405K100CB4G-FA
405K100CB4G-FA
Active
Description:  CAPACITOR MLP 4.0UF 100V SMD
Manufacturer:  Paktron
History Price: Active
In Stock: 36000
405K100CB4G-FA Specification
Specification
Part No
405K100CB4G-FA
Category
Film Capacitors
Manufacturer
Paktron
Series
Capstick?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4 µF
Tolerance
?0%
Voltage Rating - AC
80V
Voltage Rating - DC
100V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
0.248" (6.30mm)
Termination
Gull Wing
Lead Spacing
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
Features
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
7 mOhms
405K100CB4G-FA PDF Datasheet
405K100CB4G-FA Related Parts
405HC5900KR
405HC5900KR
Illinois Capacitor
CAP FILM 4UF 10% 900VAC AXIAL
405K100CS4
405K100CS4
Cornell Dubilier Electronics
CAP FILM 4UF 10% 100VDC 6DIP
405K100CS4G-FA
405K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 4UF 10% 100VDC 6SMD
405LC5900K5PM8
405LC5900K5PM8
Illinois Capacitor
CAP FILM 4UF 10% 900VAC CHAS MT
405MABA02KHL
405MABA02KHL
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405MABA02KJS
405MABA02KJS
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405PHB250K2H
405PHB250K2H
Illinois Capacitor
CAP FILM 4UF 10% 250VDC RADIAL
405PHB400K2H
405PHB400K2H
Illinois Capacitor
CAP FILM 4UF 10% 400VDC RADIAL
405PHB400K4H
405PHB400K4H
Illinois Capacitor
CAP FILM 4UF 10% 400VDC RADIAL
405PHB600K2J
405PHB600K2J
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405PHB600K4J
405PHB600K4J
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405PHB700K2J
405PHB700K2J
Illinois Capacitor
CAP FILM 4UF 10% 700VDC RADIAL
405K100CB4G-FA Compare Parts
  • 405K100CB4G-FA vs 405QPC250KA3A1LL
  • 405K100CB4G-FA vs 405QPC250KA3A1CL
  • 405K100CB4G-FA vs 405QPC250KA3A1C5
  • 405K100CB4G-FA vs 405PSB850K6R
  • 405K100CB4G-FA vs 405PSB850K4R
  • 405K100CB4G-FA vs 405PSB850K2R
  • 405K100CB4G-FA vs 405PSB700K6R
  • 405K100CB4G-FA vs 405PSB700K4R
  • 405K100CB4G-FA vs 405PSB700K2R
  • 405K100CB4G-FA vs 405PPA850KS
  • 405K100CB4G-FA vs 405PHC850KS
  • 405K100CB4G-FA vs 405PHC850K
  • 405K100CB4G-FA vs 405PHC600K
  • 405K100CB4G-FA vs 405PHC400K
  • 405K100CB4G-FA vs 405PHC250K
  • 405K100CB4G-FA vs 405PHB850K2R
  • 405K100CB4G-FA vs 405PHB700K2J
  • 405K100CB4G-FA vs 405PHB600K4J
  • 405K100CB4G-FA vs 405PHB600K2J
  • 405K100CB4G-FA vs 405PHB400K4H
  • 405K100CB4G-FA vs 405PHB400K2H
  • 405K100CB4G-FA vs 405PHB250K2H
  • 405K100CB4G-FA vs 405MABA02KJS
  • 405K100CB4G-FA vs 405MABA02KHL
  • 405K100CB4G-FA vs 405LC5900K5PM8
  • 405K100CB4G-FA vs 405K100CS4G-FA
  • 405K100CB4G-FA vs 405K100CS4
  • 405K100CB4G-FA vs 405HC5900KR
  • 405K100CB4G-FA vs 405K100CS4G
  • 405K100CB4G-FA vs 405K100CS4-FA
  • 405K100CB4G-FA vs 405K100RA4-FA
  • 405K100CB4G-FA vs 405K100RA4
  • 405K100CB4G-FA vs 405K100CS4G-FA
  • 405K100CB4G-FA vs 405K100CS4G
  • 405K100CB4G-FA vs 405K100CS4-FA
  • 405K100CB4G-FA vs 405K100CS4
  • 405K100CB4G-FA vs 405K100CB4G
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description