Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD10CD100DO3F
CD10CD100DO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 10PF 0.5PF 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD10CD100DO3F Datasheet
History Price: $3.99
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD10CD100DO3F Specification
Specification
Part No
CD10CD100DO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD10
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 pF
Tolerance
?.5pF
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.142" (3.60mm)
Features
General Purpose
Size / Dimension
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.331" (8.40mm)
CD10CD100DO3F PDF Datasheet
CD10CD100DO3F Datasheet
Click and Download: CD10CD100DO3F Datasheet
CD10CD100DO3F Related Parts
CD10CD010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 500V RADIAL
CD10CD010CO3F
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 500V RADIAL
CD10CD010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CD10CD010DO3F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CD10CD020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 500V RADIAL
CD10CD020CO3F
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 500V RADIAL
CD10CD020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V RADIAL
CD10CD020DO3F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V RADIAL
CD10CD030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 500V RADIAL
CD10CD030CO3F
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 500V RADIAL
CD10CD030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V RADIAL
CD10CD030DO3F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V RADIAL
CD10CD100DO3F Compare Parts
CD10CD100DO3F vs CD19FD911JO3
CD10CD100DO3F vs CD19FD911GO3F
CD10CD100DO3F vs CD19FD911GO3
CD10CD100DO3F vs CD19FD911FO3F
CD10CD100DO3F vs CD19FD911FO3
CD10CD100DO3F vs CD19FD910FO3F
CD10CD100DO3F vs CD19FD910FO3
CD10CD100DO3F vs CD19FD821JO3F
CD10CD100DO3F vs CD19FD821JO3
CD10CD100DO3F vs CD19FD821GO3F
CD10CD100DO3F vs CD19FD821GO3
CD10CD100DO3F vs CD19FD821FO3F
CD10CD100DO3F vs CD19FD821FO3
CD10CD100DO3F vs CD19FD751JO3F
CD10CD100DO3F vs CD19FD751JO3
CD10CD100DO3F vs CD19FD751GO3F
CD10CD100DO3F vs CD19FD751GO3
CD10CD100DO3F vs CD19FD751FO3F
CD10CD100DO3F vs CD19FD751FO3
CD10CD100DO3F vs CD19FD681JO3F
CD10CD100DO3F vs CD19FD681JO3
CD10CD100DO3F vs CD19FD681GO3F
CD10CD100DO3F vs CD19FD681GO3
CD10CD100DO3F vs CD19FD681FO3F
CD10CD100DO3F vs CD19FD681FO3
CD10CD100DO3F vs CD19FD621JO3F
CD10CD100DO3F vs CD19FD621JO3
CD10CD100DO3F vs CD19FD621GO3F
CD10CD100DO3F vs CD19FD621GO3
CD10CD100DO3F vs CD19FD621FO3F
CD10CD100DO3F vs CD19FD621FO3
CD10CD100DO3F vs CD19FD561JO3F
CD10CD100DO3F vs CD19FD561JO3
CD10CD100DO3F vs CD19FD561GO3F
CD10CD100DO3F vs CD19FD561GO3
CD10CD100DO3F vs CD19FD561FO3F
CD10CD100DO3F vs CD19FD561FO3
CD10CD100DO3F vs CD19FD512JO3F
CD10CD100DO3F vs CD19FD512JO3
CD10CD100DO3F vs CD19FD512GO3F
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top