Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD4FD331FO3F
CD4FD331FO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 330PF 1% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD4FD331FO3F Datasheet
History Price: $17.1437
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4FD331FO3F Specification
Specification
Part No
CD4FD331FO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.098" (2.50mm)
Features
RF, High Frequency
Size / Dimension
0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Max)
0.311" (7.90mm)
CD4FD331FO3F PDF Datasheet
CD4FD331FO3F Datasheet
Click and Download: CD4FD331FO3F Datasheet
CD4FD331FO3F Related Parts
CD42FA753FO3
Cornell Dubilier Electronics
CAP MICA 0.075UF 1% 100V RADIAL
CD42FA753FO3F
Cornell Dubilier Electronics
CAP MICA 0.075UF 1% 100V RADIAL
CD42FA753GO3
Cornell Dubilier Electronics
CAP MICA 0.075UF 2% 100V RADIAL
CD42FA753GO3F
Cornell Dubilier Electronics
CAP MICA 0.075UF 2% 100V RADIAL
CD42FA753JO3
Cornell Dubilier Electronics
CAP MICA 0.075UF 5% 100V RADIAL
CD42FA753JO3F
Cornell Dubilier Electronics
CAP MICA 0.075UF 5% 100V RADIAL
CD42FA823FO3
Cornell Dubilier Electronics
CAP MICA 0.082UF 1% 100V RADIAL
CD42FA823GO3
Cornell Dubilier Electronics
CAP MICA 0.082UF 2% 100V RADIAL
CD42FA823GO3F
Cornell Dubilier Electronics
CAP MICA 0.082UF 2% 100V RADIAL
CD42FA823JO3
Cornell Dubilier Electronics
CAP MICA 0.082UF 5% 100V RADIAL
CD42FA823JO3F
Cornell Dubilier Electronics
CAP MICA 0.082UF 5% 100V RADIAL
CD42FA913GO3
Cornell Dubilier Electronics
CAP MICA 0.091UF 2% 100V RADIAL
CD4FD331FO3F Compare Parts
CD4FD331FO3F vs CD4FD910JO3
CD4FD331FO3F vs CD4FD910GO3F
CD4FD331FO3F vs CD4FD910GO3
CD4FD331FO3F vs CD4FD910FO3F
CD4FD331FO3F vs CD4FD910FO3
CD4FD331FO3F vs CD4FD501JO3F
CD4FD331FO3F vs CD4FD501JO3
CD4FD331FO3F vs CD4FD501FO3
CD4FD331FO3F vs CD4FD471JO3F
CD4FD331FO3F vs CD4FD471JO3
CD4FD331FO3F vs CD4FD471GO3F
CD4FD331FO3F vs CD4FD471GO3
CD4FD331FO3F vs CD4FD431JO3F
CD4FD331FO3F vs CD4FD431JO3
CD4FD331FO3F vs CD4FD391JO3F
CD4FD331FO3F vs CD4FD391JO3
CD4FD331FO3F vs CD4FD391GO3F
CD4FD331FO3F vs CD4FD391GO3
CD4FD331FO3F vs CD4FD391FO3F
CD4FD331FO3F vs CD4FD391FO3
CD4FD331FO3F vs CD4FD361JO3F
CD4FD331FO3F vs CD4FD361JO3
CD4FD331FO3F vs CD4FD361GO3F
CD4FD331FO3F vs CD4FD361GO3
CD4FD331FO3F vs CD4FD361FO3F
CD4FD331FO3F vs CD4FD361FO3
CD4FD331FO3F vs CD4FD331JO3F
CD4FD331FO3F vs CD4FD331JO3
CD4FD331FO3F vs CD4FD331GO3F
CD4FD331FO3F vs CD4FD331GO3
CD4FD331FO3F vs CD4FD331FO3
CD4FD331FO3F vs CD4FD301JO3F
CD4FD331FO3F vs CD4FD301JO3
CD4FD331FO3F vs CD4FD301GO3F
CD4FD331FO3F vs CD4FD301GO3
CD4FD331FO3F vs CD4FD271JO3F
CD4FD331FO3F vs CD4FD271JO3
CD4FD331FO3F vs CD4FD271GO3F
CD4FD331FO3F vs CD4FD271GO3
CD4FD331FO3F vs CD4FD271FO3F
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!