☰
CD5FC910JO3
CD5FC910JO3
Active
Description:  CAP MICA 91PF 5% 300V RADIAL
Datasheet:   CD5FC910JO3 Datasheet
History Price: $3.3498
In Stock: 45360
CD5FC910JO3 Specification
Specification
Part No
CD5FC910JO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
91 pF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.118" (3.00mm)
Features
General Purpose
Size / Dimension
0.272" L x 0.169" W (6.90mm x 4.30mm)
Height - Seated (Max)
0.228" (5.80mm)
CD5FC910JO3 PDF Datasheet
CD5FC910JO3 Related Parts
CD5CC010CO3
CD5CC010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 300V RADIAL
CD5CC010CO3F
CD5CC010CO3F
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 300V RADIAL
CD5CC010DO3
CD5CC010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 300V RADIAL
CD5CC010DO3F
CD5CC010DO3F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 300V RADIAL
CD5CC020CO3
CD5CC020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 300V RADIAL
CD5CC020CO3F
CD5CC020CO3F
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 300V RADIAL
CD5CC020DO3
CD5CC020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 300V RADIAL
CD5CC020DO3F
CD5CC020DO3F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 300V RADIAL
CD5CC030CO3
CD5CC030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 300V RADIAL
CD5CC030CO3F
CD5CC030CO3F
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 300V RADIAL
CD5CC030DO3
CD5CC030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 300V RADIAL
CD5CC030DO3F
CD5CC030DO3F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 300V RADIAL
CD5FC910JO3 Compare Parts
  • CD5FC910JO3 vs CD5FY401JO3
  • CD5FC910JO3 vs CD5FY401GO3F
  • CD5FC910JO3 vs CD5FY401GO3
  • CD5FC910JO3 vs CD5FY391JO3F
  • CD5FC910JO3 vs CD5FY391JO3
  • CD5FC910JO3 vs CD5FY391GO3F
  • CD5FC910JO3 vs CD5FY391GO3
  • CD5FC910JO3 vs CD5FY361JO3F
  • CD5FC910JO3 vs CD5FY361JO3
  • CD5FC910JO3 vs CD5FY361GO3F
  • CD5FC910JO3 vs CD5FY361GO3
  • CD5FC910JO3 vs CD5FY331JO3F
  • CD5FC910JO3 vs CD5FY331JO3
  • CD5FC910JO3 vs CD5FY331GO3F
  • CD5FC910JO3 vs CD5FY331GO3
  • CD5FC910JO3 vs CD5FY301JO3F
  • CD5FC910JO3 vs CD5FY301JO3
  • CD5FC910JO3 vs CD5FY301GO3F
  • CD5FC910JO3 vs CD5FY301GO3
  • CD5FC910JO3 vs CD5FY271JO3F
  • CD5FC910JO3 vs CD5FY271JO3
  • CD5FC910JO3 vs CD5FY271GO3F
  • CD5FC910JO3 vs CD5FY271GO3
  • CD5FC910JO3 vs CD5FY251JO3F
  • CD5FC910JO3 vs CD5FY251JO3
  • CD5FC910JO3 vs CD5FY251GO3F
  • CD5FC910JO3 vs CD5FY251GO3
  • CD5FC910JO3 vs CD5FY241JO3F
  • CD5FC910JO3 vs CD5FY241JO3
  • CD5FC910JO3 vs CD5FY241GO3F
  • CD5FC910JO3 vs CD5FY241GO3
  • CD5FC910JO3 vs CD5FY221JO3F
  • CD5FC910JO3 vs CD5FY221JO3
  • CD5FC910JO3 vs CD5FY221GO3F
  • CD5FC910JO3 vs CD5FY221GO3
  • CD5FC910JO3 vs CD5FC910JO3F
  • CD5FC910JO3 vs CD5FC910GO3F
  • CD5FC910JO3 vs CD5FC910GO3
  • CD5FC910JO3 vs CD5FC121JO3F
  • CD5FC910JO3 vs CD5FC121JO3
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.