Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD6FC910FO3
CD6FC910FO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 91PF 1% 300V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD6FC910FO3 Datasheet
History Price: $14.1889
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD6FC910FO3 Specification
Specification
Part No
CD6FC910FO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD6
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
91 pF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.173" (4.40mm)
Features
General Purpose
Size / Dimension
0.276" L x 0.094" W (7.00mm x 2.40mm)
Height - Seated (Max)
0.189" (4.80mm)
CD6FC910FO3 PDF Datasheet
CD6FC910FO3 Datasheet
Click and Download: CD6FC910FO3 Datasheet
CD6FC910FO3 Related Parts
CD6CD010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 500V RADIAL
CD6CD010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CD6CD020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 500V RADIAL
CD6CD020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V RADIAL
CD6CD030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 500V RADIAL
CD6CD030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V RADIAL
CD6CD040CO3
Cornell Dubilier Electronics
CAP MICA 4PF 1PF 500V RADIAL
CD6CD040DO3
Cornell Dubilier Electronics
CAP MICA 4PF 0.5PF 500V RADIAL
CD6CD050CO3
Cornell Dubilier Electronics
CAP MICA 5PF 1PF 500V RADIAL
CD6CD050DO3
Cornell Dubilier Electronics
CAP MICA 5PF 0.5PF 500V RADIAL
CD6CD060CO3
Cornell Dubilier Electronics
CAP MICA 6PF 1PF 500V RADIAL
CD6CD060DO3
Cornell Dubilier Electronics
CAP MICA 6PF 0.5PF 500V RADIAL
CD6FC910FO3 Compare Parts
CD6FC910FO3 vs CD6FC910GO3
CD6FC910FO3 vs CD6FC121JO3
CD6FC910FO3 vs CD6FC121GO3
CD6FC910FO3 vs CD6FC121FO3
CD6FC910FO3 vs CD6FC111JO3
CD6FC910FO3 vs CD6FC111GO3
CD6FC910FO3 vs CD6FC111FO3
CD6FC910FO3 vs CD6FC101JO3
CD6FC910FO3 vs CD6FC101GO3
CD6FC910FO3 vs CD6FC101FO3
CD6FC910FO3 vs CD6ED750JO3
CD6FC910FO3 vs CD6ED750GO3
CD6FC910FO3 vs CD6ED750FO3
CD6FC910FO3 vs CD6ED680JO3
CD6FC910FO3 vs CD6ED680GO3
CD6FC910FO3 vs CD6ED680FO3
CD6FC910FO3 vs CD6ED620JO3
CD6FC910FO3 vs CD6ED620GO3
CD6FC910FO3 vs CD6ED620FO3
CD6FC910FO3 vs CD6ED560JO3
CD6FC910FO3 vs CD6ED560GO3
CD6FC910FO3 vs CD6ED560FO3
CD6FC910FO3 vs CD6ED510JO3
CD6FC910FO3 vs CD6ED510GO3
CD6FC910FO3 vs CD6ED510FO3
CD6FC910FO3 vs CD6ED500JO3
CD6FC910FO3 vs CD6ED500GO3
CD6FC910FO3 vs CD6ED500FO3
CD6FC910FO3 vs CD6ED470JO3
CD6FC910FO3 vs CD6ED470GO3
CD6FC910FO3 vs CD6ED430JO3
CD6FC910FO3 vs CD6ED430GO3
CD6FC910FO3 vs CD6ED390JO3
CD6FC910FO3 vs CD6ED390GO3
CD6FC910FO3 vs CD6ED360JO3
CD6FC910FO3 vs CD6ED360GO3
CD6FC910FO3 vs CD6ED330JO3
CD6FC910FO3 vs CD6ED330GO3
CD6FC910FO3 vs CD6ED300JO3
CD6FC910FO3 vs CD6ED300GO3
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.