Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD7FC201FO3
CD7FC201FO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 200PF 1% 300V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD7FC201FO3 Datasheet
History Price: $12.4788
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD7FC201FO3 Specification
Specification
Part No
CD7FC201FO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD7
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
200 pF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.173" (4.40mm)
Features
General Purpose
Size / Dimension
0.264" L x 0.110" W (6.70mm x 2.80mm)
Height - Seated (Max)
0.260" (6.60mm)
CD7FC201FO3 PDF Datasheet
CD7FC201FO3 Datasheet
Click and Download: CD7FC201FO3 Datasheet
CD7FC201FO3 Related Parts
CD7FA102FO3
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V RADIAL
CD7FA102GO3
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V RADIAL
CD7FA102JO3
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V RADIAL
CD7FA112FO3
Cornell Dubilier Electronics
CAP MICA 1100PF 1% 100V RADIAL
CD7FA112GO3
Cornell Dubilier Electronics
CAP MICA 1100PF 2% 100V RADIAL
CD7FA112JO3
Cornell Dubilier Electronics
CAP MICA 1100PF 5% 100V RADIAL
CD7FA122FO3
Cornell Dubilier Electronics
CAP MICA 1200PF 1% 100V RADIAL
CD7FA122GO3
Cornell Dubilier Electronics
CAP MICA 1200PF 2% 100V RADIAL
CD7FA122JO3
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 100V RADIAL
CD7FA132FO3
Cornell Dubilier Electronics
CAP MICA 1300PF 1% 100V RADIAL
CD7FA132GO3
Cornell Dubilier Electronics
CAP MICA 1300PF 2% 100V RADIAL
CD7FA132JO3
Cornell Dubilier Electronics
CAP MICA 1300PF 5% 100V RADIAL
CD7FC201FO3 Compare Parts
CD7FC201FO3 vs CD7FD181GO3
CD7FC201FO3 vs CD7FD181FO3
CD7FC201FO3 vs CD7FD161JO3
CD7FC201FO3 vs CD7FD161GO3
CD7FC201FO3 vs CD7FD161FO3
CD7FC201FO3 vs CD7FD151JO3
CD7FC201FO3 vs CD7FD151GO3
CD7FC201FO3 vs CD7FD151FO3
CD7FC201FO3 vs CD7FD131JO3
CD7FC201FO3 vs CD7FD131GO3
CD7FC201FO3 vs CD7FD131FO3
CD7FC201FO3 vs CD7FC301JO3
CD7FC201FO3 vs CD7FC301GO3
CD7FC201FO3 vs CD7FC301FO3
CD7FC201FO3 vs CD7FC271JO3
CD7FC201FO3 vs CD7FC271GO3
CD7FC201FO3 vs CD7FC271FO3
CD7FC201FO3 vs CD7FC251JO3
CD7FC201FO3 vs CD7FC251GO3
CD7FC201FO3 vs CD7FC251FO3
CD7FC201FO3 vs CD7FC241JO3
CD7FC201FO3 vs CD7FC241GO3
CD7FC201FO3 vs CD7FC241FO3
CD7FC201FO3 vs CD7FC221JO3
CD7FC201FO3 vs CD7FC221GO3
CD7FC201FO3 vs CD7FC221FO3
CD7FC201FO3 vs CD7FC201JO3
CD7FC201FO3 vs CD7FC201GO3
CD7FC201FO3 vs CD7FA911JO3
CD7FC201FO3 vs CD7FA911GO3
CD7FC201FO3 vs CD7FA911FO3
CD7FC201FO3 vs CD7FA821JO3
CD7FC201FO3 vs CD7FA821GO3
CD7FC201FO3 vs CD7FA821FO3
CD7FC201FO3 vs CD7FA751JO3
CD7FC201FO3 vs CD7FA751GO3
CD7FC201FO3 vs CD7FA751FO3
CD7FC201FO3 vs CD7FA681JO3
CD7FC201FO3 vs CD7FA681GO3
CD7FC201FO3 vs CD7FA681FO3
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top