☰
CDV30FF682FO3
CDV30FF682FO3
Active
Description:  MICA
History Price: $47.796
In Stock: 39600
CDV30FF682FO3 Specification
Specification
Part No
CDV30FF682FO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CDV30
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 pF
Tolerance
?%
Voltage - Rated
1 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.437" (11.10mm)
Features
General Purpose
Size / Dimension
0.799" L x 0.358" W (20.30mm x 9.10mm)
Height - Seated (Max)
0.890" (22.60mm)
CDV30FF682FO3 PDF Datasheet
CDV30FF682FO3 Related Parts
CDV16FF101JO3
CDV16FF101JO3
Cornell Dubilier Electronics
CAP MICA 100PF 5% 1KV RADIAL
CDV16FF101JO3F
CDV16FF101JO3F
Cornell Dubilier Electronics
CAP MICA 100PF 5% 1KV RADIAL
CDV16FF102JO3
CDV16FF102JO3
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 1KV RADIAL
CDV16FF102JO3F
CDV16FF102JO3F
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 1KV RADIAL
CDV16FF121JO3
CDV16FF121JO3
Cornell Dubilier Electronics
CAP MICA 120PF 5% 1KV RADIAL
CDV16FF121JO3F
CDV16FF121JO3F
Cornell Dubilier Electronics
CAP MICA 120PF 5% 1KV RADIAL
CDV16FF122JO3
CDV16FF122JO3
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 1KV RADIAL
CDV16FF122JO3F
CDV16FF122JO3F
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 1KV RADIAL
CDV16FF131JO3
CDV16FF131JO3
Cornell Dubilier Electronics
CAP MICA 130PF 5% 1KV RADIAL
CDV16FF131JO3F
CDV16FF131JO3F
Cornell Dubilier Electronics
CAP MICA 130PF 5% 1KV RADIAL
CDV16FF132JO3
CDV16FF132JO3
Cornell Dubilier Electronics
CAP MICA 1300PF 5% 1KV RADIAL
CDV16FF132JO3F
CDV16FF132JO3F
Cornell Dubilier Electronics
CAP MICA 1300PF 5% 1KV RADIAL
CDV30FF682FO3 Compare Parts
  • CDV30FF682FO3 vs CDV30FK910FO3F
  • CDV30FF682FO3 vs CDV30FK681JO3F
  • CDV30FF682FO3 vs CDV30FK471FO3
  • CDV30FF682FO3 vs CDV30FK391JO3F
  • CDV30FF682FO3 vs CDV30FK302JO3
  • CDV30FF682FO3 vs CDV30FK272GO3
  • CDV30FF682FO3 vs CDV30FK252FO3F
  • CDV30FF682FO3 vs CDV30FK241FO3F
  • CDV30FF682FO3 vs CDV30FK201JO3
  • CDV30FF682FO3 vs CDV30FK151JO3F
  • CDV30FF682FO3 vs CDV30FK131JO3
  • CDV30FF682FO3 vs CDV30FK112GO3
  • CDV30FF682FO3 vs CDV30FJ621GO3
  • CDV30FF682FO3 vs CDV30FJ471JO3F
  • CDV30FF682FO3 vs CDV30FJ471GO3
  • CDV30FF682FO3 vs CDV30FJ431JO3F
  • CDV30FF682FO3 vs CDV30FJ221JO3F
  • CDV30FF682FO3 vs CDV30FJ182JO3F
  • CDV30FF682FO3 vs CDV30FJ151FO3
  • CDV30FF682FO3 vs CDV30FJ122JO3
  • CDV30FF682FO3 vs CDV30FJ112JO3
  • CDV30FF682FO3 vs CDV30FJ111FO3
  • CDV30FF682FO3 vs CDV30FJ102GO3F
  • CDV30FF682FO3 vs CDV30FH822JO3
  • CDV30FF682FO3 vs CDV30FH821JO3
  • CDV30FF682FO3 vs CDV30FH621JO3
  • CDV30FF682FO3 vs CDV30FH561GO3
  • CDV30FF682FO3 vs CDV30FH472FO3
  • CDV30FF682FO3 vs CDV30FH221JO3F
  • CDV30FF682FO3 vs CDV30FH162GO3
  • CDV30FF682FO3 vs CDV30FH162FO3F
  • CDV30FF682FO3 vs CDV30FH161GO3
  • CDV30FF682FO3 vs CDV30FH131GO3F
  • CDV30FF682FO3 vs CDV30FH122FO3
  • CDV30FF682FO3 vs CDV30FH111JO3F
  • CDV30FF682FO3 vs CDV30FH102JO3F
  • CDV30FF682FO3 vs CDV30FH102JO3
  • CDV30FF682FO3 vs CDV30FH101JO3
  • CDV30FF682FO3 vs CDV30FF751JO3F
  • CDV30FF682FO3 vs CDV30FF681JO3F
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!