Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics CGS102T500W3C
CGS102T500W3C
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1000UF 500V SCREW
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CGS102T500W3C Datasheet
History Price: $97.531
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CGS102T500W3C Specification
Specification
Part No
CGS102T500W3C
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CGS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
-10%, +50%
Voltage - Rated
500 V
ESR (Equivalent Series Resistance)
101mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
4.7 A @ 120 Hz
Size / Dimension
7.05 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
2.500" Dia (63.50mm)
Mounting Type
3.125" (79.38mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
CGS102T500W3C PDF Datasheet
CGS102T500W3C Datasheet
Click and Download: CGS102T500W3C Datasheet
CGS102T500W3C Related Parts
CGS101T450R2C
Cornell Dubilier Electronics
CAP ALUM 100UF 450V SCREW
CGS102T200R4C
Cornell Dubilier Electronics
CAP ALUM 1000UF 200V SCREW
CGS102T200V2C
Cornell Dubilier Electronics
CAP ALUM 1000UF 200V SCREW
CGS102T250R5L
Cornell Dubilier Electronics
CAP ALUM 1000UF 250V SCREW
CGS102T350R4C
Cornell Dubilier Electronics
CAP ALUM 1000UF 350V SCREW
CGS102T350V2L
Cornell Dubilier Electronics
CAP ALUM 1000UF 350V SCREW
CGS102T350V4C
Cornell Dubilier Electronics
CAP ALUM 1000UF 350V SCREW
CGS102T450V3L
Cornell Dubilier Electronics
CAP ALUM 1000UF 450V SCREW
CGS102T450W4C
Cornell Dubilier Electronics
CAP ALUM 1000UF 450V SCREW
CGS102T500U5C
Cornell Dubilier Electronics
CAP ALUM 1000UF 500V SCREW
CGS103T250X4L
Cornell Dubilier Electronics
CAP ALUM 10000UF 250V SCREW
CGS103T250X5L
Cornell Dubilier Electronics
CAP ALUM 10000UF 250V SCREW
CGS102T500W3C Compare Parts
CGS102T500W3C vs CGS984U016X8L
CGS102T500W3C vs CGS971T450V4C
CGS102T500W3C vs CGS963U100X8L
CGS102T500W3C vs CGS962U050V4C
CGS102T500W3C vs CGS962U050R2C
CGS102T500W3C vs CGS953U6R3R3C
CGS102T500W3C vs CGS953U025X4C
CGS102T500W3C vs CGS951U150R3C
CGS102T500W3C vs CGS951T500V4C
CGS102T500W3C vs CGS943U010V4C
CGS102T500W3C vs CGS942T300X5L
CGS102T500W3C vs CGS942T200X4C
CGS102T500W3C vs CGS932U050V2C
CGS102T500W3C vs CGS932U040V3C
CGS102T500W3C vs CGS931T450V3C
CGS102T500W3C vs CGS924U010X5R
CGS102T500W3C vs CGS923U7R5R3C
CGS102T500W3C vs CGS923U025X5C
CGS102T500W3C vs CGS922U030R3C
CGS102T500W3C vs CGS922T250W5L
CGS102T500W3C vs CGS921T350R4C
CGS102T500W3C vs CGS913U063W5L
CGS102T500W3C vs CGS913U016V4C
CGS102T500W3C vs CGS904U6R3X5C
CGS102T500W3C vs CGS903U075X5C
CGS102T500W3C vs CGS903U025W5L
CGS102T500W3C vs CGS902U100V5L
CGS102T500W3C vs CGS902U075R3C
CGS102T500W3C vs CGS902U040R4C
CGS102T500W3C vs CGS902T450X8L
CGS102T500W3C vs CGS902T250W5L
CGS102T500W3C vs CGS901T250R2L
CGS102T500W3C vs CGS893U063W5L
CGS102T500W3C vs CGS892U025R3C
CGS102T500W3C vs CGS892U016R2C
CGS102T500W3C vs CGS884U010X5L
CGS102T500W3C vs CGS881T500U4L
CGS102T500W3C vs CGS874U7R5X5C
CGS102T500W3C vs CGS873U050W4C
CGS102T500W3C vs CGS872U150X5R
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Stefano Rizzo
Italy
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
2026-03-30 22:45
MXL7704-R3 as descried.