Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Cornell Dubilier Electronics DGH334Q8R1
DGH334Q8R1
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
.33F, 8.1V, 25X16X8.5MM
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
DGH334Q8R1 Datasheet
History Price: $3.89
In Stock: 31920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DGH334Q8R1 Specification
Specification
Part No
DGH334Q8R1
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
-
Mounting Type
-
Package / Case
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
DGH334Q8R1 Related Parts
DGH105Q2R7
Cornell Dubilier Electronics
CAPACITOR 1F -10% +30% 2.7V TH
DGH105Q5R5
Cornell Dubilier Electronics
CAPACITOR 1F -10% +30% 5.5V TH
DGH106Q2R7
Cornell Dubilier Electronics
CAPACITOR 10F -10% +30% 2.7V TH
DGH106Q2R7B
Cornell Dubilier Electronics
CAPACITOR 10F -10% +30% 2.7V TH
DGH106Q2R7C
Cornell Dubilier Electronics
CAP EDLC 2.7V 10F TH
DGH107Q2R7
Cornell Dubilier Electronics
CAPACITOR 100F -10% +30% 2.7V TH
DGH125M2R7
Cornell Dubilier Electronics
1.2F, 2.7V, 6.3X15MM
DGH155M2R7
Cornell Dubilier Electronics
1.5F, 2.7V, 6.3X18MM
DGH155Q5R5
Cornell Dubilier Electronics
CAPACITOR 1.5F -10% +30% 5.5V TH
DGH156Q2R7
Cornell Dubilier Electronics
CAPACITOR 15F -10% +30% 2.7V TH
DGH205Q2R7
Cornell Dubilier Electronics
CAPACITOR 2F -10% +30% 2.7V TH
DGH206Q2R7
Cornell Dubilier Electronics
CAP EDLC 2.7V 20F TH
DGH334Q8R1 Compare Parts
DGH334Q8R1 vs DGH705Q2R7
DGH334Q8R1 vs DGH607Q2R7
DGH334Q8R1 vs DGH605Q2R7
DGH334Q8R1 vs DGH506Q2R7
DGH334Q8R1 vs DGH505Q5R5
DGH334Q8R1 vs DGH505Q2R7
DGH334Q8R1 vs DGH504Q5R5
DGH334Q8R1 vs DGH477Q2R7
DGH334Q8R1 vs DGH407Q2R7
DGH334Q8R1 vs DGH357Q2R7
DGH334Q8R1 vs DGH355Q5R5
DGH334Q8R1 vs DGH335Q2R7
DGH334Q8R1 vs DGH306Q2R7
DGH334Q8R1 vs DGH305Q2R7
DGH334Q8R1 vs DGH256Q2R7
DGH334Q8R1 vs DGH255Q5R5
DGH334Q8R1 vs DGH207Q2R7
DGH334Q8R1 vs DGH206Q2R7
DGH334Q8R1 vs DGH205Q2R7
DGH334Q8R1 vs DGH156Q2R7
DGH334Q8R1 vs DGH155Q5R5
DGH334Q8R1 vs DGH155M2R7
DGH334Q8R1 vs DGH125M2R7
DGH334Q8R1 vs DGH107Q2R7
DGH334Q8R1 vs DGH106Q2R7C
DGH334Q8R1 vs DGH106Q2R7B
DGH334Q8R1 vs DGH106Q2R7
DGH334Q8R1 vs DGH105Q5R5
DGH334Q8R1 vs DGH105Q2R7
DGH334Q8R1 vs DGH674Q8R1
DGH334Q8R1 vs DGH506Q2R7
DGH334Q8R1 vs DGH505Q8R1
DGH334Q8R1 vs DGH504M8R1
DGH334Q8R1 vs DGH335Q8R1
DGH334Q8R1 vs DGH256Q2R7
DGH334Q8R1 vs DGH206Q2R7
DGH334Q8R1 vs DGH205Q8R1
DGH334Q8R1 vs DGH155Q5R5
DGH334Q8R1 vs DGH106Q2R7B
DGH334Q8R1 vs DGH105Q8R1
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected