☰
MC08CA030D-F
MC08CA030D-F
Active
Description:  CAP MICA 3PF 0.5PF 100V 0805
History Price: $2.54
In Stock: 35680
MC08CA030D-F Specification
Specification
Part No
MC08CA030D-F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3 pF
Tolerance
?.5pF
Voltage - Rated
100 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
0805 (2012 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.055" (1.40mm)
MC08CA030D-F PDF Datasheet
MC08CA030D-F Related Parts
MC08CA010C-F
MC08CA010C-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 100V 0805
MC08CA010C-TF
MC08CA010C-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 100V 0805
MC08CA010D-F
MC08CA010D-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 100V 0805
MC08CA010D-TF
MC08CA010D-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 100V 0805
MC08CA020C-F
MC08CA020C-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 100V 0805
MC08CA020C-TF
MC08CA020C-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 100V 0805
MC08CA020D
MC08CA020D
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA020D-F
MC08CA020D-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA020D-T
MC08CA020D-T
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA020D-TF
MC08CA020D-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA030C-F
MC08CA030C-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 100V 0805
MC08CA030C-TF
MC08CA030C-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 100V 0805
MC08CA030D-F Compare Parts
  • MC08CA030D-F vs MC08FA430J-F
  • MC08CA030D-F vs MC08FA430G-TF
  • MC08CA030D-F vs MC08FA430G-F
  • MC08CA030D-F vs MC08FA430F-TF
  • MC08CA030D-F vs MC08FA430F-F
  • MC08CA030D-F vs MC08FA390J-TF
  • MC08CA030D-F vs MC08FA390J-F
  • MC08CA030D-F vs MC08FA390G-TF
  • MC08CA030D-F vs MC08FA390G-F
  • MC08CA030D-F vs MC08FA390F-TF
  • MC08CA030D-F vs MC08FA390F-F
  • MC08CA030D-F vs MC08FA360J-TF
  • MC08CA030D-F vs MC08FA360J-F
  • MC08CA030D-F vs MC08FA360G-TF
  • MC08CA030D-F vs MC08FA360G-F
  • MC08CA030D-F vs MC08FA360F-TF
  • MC08CA030D-F vs MC08FA360F-F
  • MC08CA030D-F vs MC08FA330J-TF
  • MC08CA030D-F vs MC08FA330J-F
  • MC08CA030D-F vs MC08FA330G-TF
  • MC08CA030D-F vs MC08FA330G-F
  • MC08CA030D-F vs MC08FA330F-TF
  • MC08CA030D-F vs MC08FA330F-F
  • MC08CA030D-F vs MC08EA300J-TF
  • MC08CA030D-F vs MC08EA300J-F
  • MC08CA030D-F vs MC08EA300G-TF
  • MC08CA030D-F vs MC08EA300G-F
  • MC08CA030D-F vs MC08EA300F-TF
  • MC08CA030D-F vs MC08EA300F-F
  • MC08CA030D-F vs MC08EA270J-TF
  • MC08CA030D-F vs MC08EA270J-T
  • MC08CA030D-F vs MC08EA270J-F
  • MC08CA030D-F vs MC08EA270J
  • MC08CA030D-F vs MC08EA270G-TF
  • MC08CA030D-F vs MC08EA270G-F
  • MC08CA030D-F vs MC08EA270F-TF
  • MC08CA030D-F vs MC08EA270F-F
  • MC08CA030D-F vs MC08EA240J-TF
  • MC08CA030D-F vs MC08EA240J-F
  • MC08CA030D-F vs MC08EA240G-TF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly